Fiberguide Industries, Inc. Superguide PCS SPC200Z

Description
When looking for low cost fiber with a high numerical aperture (N.A.) for more efficient light coupling, The Superguide™ PCS is the low cost fiber of choice. The pure fused silica (SiO2) used in the core of the Superguide™ fiber is made by reacting silicon tetrachloride (SiCl4) with oxygen (O2) using an oxy-hydrogen flame resulting in superior ultraviolet (UV) to visible (VIS) transmission as compared to its companion product Anhydroguide, which has superior visible (VIS) to infrared (IR) transmission.
Description
When looking for low cost fiber with a high numerical aperture (N.A.) for more efficient light coupling, The Superguide™ PCS is the low cost fiber of choice. The pure fused silica (SiO2) used in the core of the Superguide™ fiber is made by reacting silicon tetrachloride (SiCl4) with oxygen (O2) using an oxy-hydrogen flame resulting in superior ultraviolet (UV) to visible (VIS) transmission as compared to its companion product Anhydroguide, which has superior visible (VIS) to infrared (IR) transmission.

Suppliers

Company
Product
Description
Supplier Links
Superguide PCS - SPC200Z - Fiberguide Industries, Inc.
Stirling, NJ, USA
Superguide PCS
SPC200Z
Superguide PCS SPC200Z
When looking for low cost fiber with a high numerical aperture (N.A.) for more efficient light coupling, The Superguide™ PCS is the low cost fiber of choice. The pure fused silica (SiO2) used in the core of the Superguide™ fiber is made by reacting silicon tetrachloride (SiCl4) with oxygen (O2) using an oxy-hydrogen flame resulting in superior ultraviolet (UV) to visible (VIS) transmission as compared to its companion product Anhydroguide, which has superior visible (VIS) to infrared (IR) transmission.

When looking for low cost fiber with a high numerical aperture (N.A.) for more efficient light coupling, The Superguide™ PCS is the low cost fiber of choice. The pure fused silica (SiO2) used in the core of the Superguide™ fiber is made by reacting silicon tetrachloride (SiCl4) with oxygen (O2) using an oxy-hydrogen flame resulting in superior ultraviolet (UV) to visible (VIS) transmission as compared to its companion product Anhydroguide, which has superior visible (VIS) to infrared (IR) transmission.

Technical Specifications

  Fiberguide Industries, Inc.
Product Category Light Guides
Product Number SPC200Z
Product Name Superguide PCS
Light Guide Type Fiber Optic
Angle Flexible
Diameter 0.2000 mm (0.0079 inch)
Core Material Silica / Quartz
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 220-600 nm, 0.2 in. Core, 0.43 NA - 76843 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Light Pipes - 2173482-2 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details