Fiberguide Industries, Inc. Superguide G SFS100/110Z

Description
When looking for a high quality, general purpose, fiber with superior transmission and a numerical aperture (N.A.) of 0.22 for efficient light coupling, the Superguide™ SFS is the fiber of choice. The Superguide™ fiber is drawn from preforms manufactured by the Plasma Outside Deposition (POD) process. Rods of extremely pure synthetic fused silica are coated with fluorine doped silica layers to obtain preforms with step-like refractive index profiles. Plasma torches prepare the reaction compounds from SiCl4, O2, and a fluorine containing gas. Strong thermal gradients combined with the temperature plasma lead to chemical deposition conditions, which allow very high fluorine concentrations to be incorporated in the fused silica network. Refractive index differences of 0.27 corresponding to numerical apertures in excess of 0.28 have been realized with undoped core rods.
Description
When looking for a high quality, general purpose, fiber with superior transmission and a numerical aperture (N.A.) of 0.22 for efficient light coupling, the Superguide™ SFS is the fiber of choice. The Superguide™ fiber is drawn from preforms manufactured by the Plasma Outside Deposition (POD) process. Rods of extremely pure synthetic fused silica are coated with fluorine doped silica layers to obtain preforms with step-like refractive index profiles. Plasma torches prepare the reaction compounds from SiCl4, O2, and a fluorine containing gas. Strong thermal gradients combined with the temperature plasma lead to chemical deposition conditions, which allow very high fluorine concentrations to be incorporated in the fused silica network. Refractive index differences of 0.27 corresponding to numerical apertures in excess of 0.28 have been realized with undoped core rods.

Suppliers

Company
Product
Description
Supplier Links
Superguide G - SFS100/110Z - Fiberguide Industries, Inc.
Stirling, NJ, USA
Superguide G
SFS100/110Z
Superguide G SFS100/110Z
When looking for a high quality, general purpose, fiber with superior transmission and a numerical aperture (N.A.) of 0.22 for efficient light coupling, the Superguide™ SFS is the fiber of choice. The Superguide™ fiber is drawn from preforms manufactured by the Plasma Outside Deposition (POD) process. Rods of extremely pure synthetic fused silica are coated with fluorine doped silica layers to obtain preforms with step-like refractive index profiles. Plasma torches prepare the reaction compounds from SiCl4, O2, and a fluorine containing gas. Strong thermal gradients combined with the temperature plasma lead to chemical deposition conditions, which allow very high fluorine concentrations to be incorporated in the fused silica network. Refractive index differences of 0.27 corresponding to numerical apertures in excess of 0.28 have been realized with undoped core rods.

When looking for a high quality, general purpose, fiber with superior transmission and a numerical aperture (N.A.) of 0.22 for efficient light coupling, the Superguide™ SFS is the fiber of choice. The Superguide™ fiber is drawn from preforms manufactured by the Plasma Outside Deposition (POD) process. Rods of extremely pure synthetic fused silica are coated with fluorine doped silica layers to obtain preforms with step-like refractive index profiles. Plasma torches prepare the reaction compounds from SiCl4, O2, and a fluorine containing gas. Strong thermal gradients combined with the temperature plasma lead to chemical deposition conditions, which allow very high fluorine concentrations to be incorporated in the fused silica network. Refractive index differences of 0.27 corresponding to numerical apertures in excess of 0.28 have been realized with undoped core rods.

Technical Specifications

  Fiberguide Industries, Inc.
Product Category Light Guides
Product Number SFS100/110Z
Product Name Superguide G
Light Guide Type Fiber Optic
Angle Flexible
Diameter 0.1000 mm (0.0039 inch)
Core Material Silica / Quartz
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 400 µm Core, 500 µm Clad, 1m Length, SMA - 78257 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
Light Pipes - 2173481-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details