Fiberguide Industries, Inc. Anhydroguide APCH APCH800/830Z

Description
With numerical aperture (N.A.) of 0.39 and a hard polymer cladding that allows a high core-to-clad ratio, the Anhydroguide™ APCH is the low cost fiber of choice. The pure fused silica (SiO2) used in the core of Anhydroguide™ fiber is made by reacting silicon tetrachloride (SiCl4) with oxygen (O2) using a plasma arc rather than an oxy-hydrogen flame. This ensures that the residual hydroxyl concentration (OH) will be low in the core material resulting in superior infrared transmission as compared with flame prepared silica that is used in the companion product, Superguide™, which has superior ultraviolet (UV) transmission.
Description
With numerical aperture (N.A.) of 0.39 and a hard polymer cladding that allows a high core-to-clad ratio, the Anhydroguide™ APCH is the low cost fiber of choice. The pure fused silica (SiO2) used in the core of Anhydroguide™ fiber is made by reacting silicon tetrachloride (SiCl4) with oxygen (O2) using a plasma arc rather than an oxy-hydrogen flame. This ensures that the residual hydroxyl concentration (OH) will be low in the core material resulting in superior infrared transmission as compared with flame prepared silica that is used in the companion product, Superguide™, which has superior ultraviolet (UV) transmission.

Suppliers

Company
Product
Description
Supplier Links
Anhydroguide APCH - APCH800/830Z - Fiberguide Industries, Inc.
Stirling, NJ, USA
Anhydroguide APCH
APCH800/830Z
Anhydroguide APCH APCH800/830Z
With numerical aperture (N.A.) of 0.39 and a hard polymer cladding that allows a high core-to-clad ratio, the Anhydroguide™ APCH is the low cost fiber of choice. The pure fused silica (SiO2) used in the core of Anhydroguide™ fiber is made by reacting silicon tetrachloride (SiCl4) with oxygen (O2) using a plasma arc rather than an oxy-hydrogen flame. This ensures that the residual hydroxyl concentration (OH) will be low in the core material resulting in superior infrared transmission as compared with flame prepared silica that is used in the companion product, Superguide™, which has superior ultraviolet (UV) transmission.

With numerical aperture (N.A.) of 0.39 and a hard polymer cladding that allows a high core-to-clad ratio, the Anhydroguide™ APCH is the low cost fiber of choice. The pure fused silica (SiO2) used in the core of Anhydroguide™ fiber is made by reacting silicon tetrachloride (SiCl4) with oxygen (O2) using a plasma arc rather than an oxy-hydrogen flame. This ensures that the residual hydroxyl concentration (OH) will be low in the core material resulting in superior infrared transmission as compared with flame prepared silica that is used in the companion product, Superguide™, which has superior ultraviolet (UV) transmission.

Technical Specifications

  Fiberguide Industries, Inc.
Product Category Light Guides
Product Number APCH800/830Z
Product Name Anhydroguide APCH
Light Guide Type Fiber Optic
Angle Flexible
Diameter 0.8000 mm (0.0315 inch)
Core Material Silica / Quartz
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 300-650 nm, 0.2 in. Core, 0.59 NA - 77557 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 5.1 mm (0.2008 inch)
View Details
Light Pipes - 2007174-3 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details