Fiberguide Industries, Inc. Anhydroguide PCS APC600N

Description
When looking for a low cost fiber with a high numerical aperture (N.A.) for more efficient light coupling, the Anhydroguide™ PCS is the fiber of choice. With an N.A. of 0.37 and a plastic cladding that allows a high core-to-clad ratio, satisfies those requirements and more. The pure fused silica (SiO2) used in the core of the Anhydroguide™ fiber is made by reacting silicon tetrachloride (SiCi4) with oxygen (O2) using a plasma arc rather than an oxy-hydrogen flame. This ensures that the residual hydroxyl concentration (OH) will be low in the core material resulting in superior infrared transmission as compared with flame prepared silica that is used in the companion product, Superguide™ which has superior ultraviolet (UV) transmission.
Description
When looking for a low cost fiber with a high numerical aperture (N.A.) for more efficient light coupling, the Anhydroguide™ PCS is the fiber of choice. With an N.A. of 0.37 and a plastic cladding that allows a high core-to-clad ratio, satisfies those requirements and more. The pure fused silica (SiO2) used in the core of the Anhydroguide™ fiber is made by reacting silicon tetrachloride (SiCi4) with oxygen (O2) using a plasma arc rather than an oxy-hydrogen flame. This ensures that the residual hydroxyl concentration (OH) will be low in the core material resulting in superior infrared transmission as compared with flame prepared silica that is used in the companion product, Superguide™ which has superior ultraviolet (UV) transmission.

Suppliers

Company
Product
Description
Supplier Links
Anhydroguide PCS - APC600N - Fiberguide Industries, Inc.
Stirling, NJ, USA
Anhydroguide PCS
APC600N
Anhydroguide PCS APC600N
When looking for a low cost fiber with a high numerical aperture (N.A.) for more efficient light coupling, the Anhydroguide™ PCS is the fiber of choice. With an N.A. of 0.37 and a plastic cladding that allows a high core-to-clad ratio, satisfies those requirements and more. The pure fused silica (SiO2) used in the core of the Anhydroguide™ fiber is made by reacting silicon tetrachloride (SiCi4) with oxygen (O2) using a plasma arc rather than an oxy-hydrogen flame. This ensures that the residual hydroxyl concentration (OH) will be low in the core material resulting in superior infrared transmission as compared with flame prepared silica that is used in the companion product, Superguide™ which has superior ultraviolet (UV) transmission.

When looking for a low cost fiber with a high numerical aperture (N.A.) for more efficient light coupling, the Anhydroguide™ PCS is the fiber of choice. With an N.A. of 0.37 and a plastic cladding that allows a high core-to-clad ratio, satisfies those requirements and more. The pure fused silica (SiO2) used in the core of the Anhydroguide™ fiber is made by reacting silicon tetrachloride (SiCi4) with oxygen (O2) using a plasma arc rather than an oxy-hydrogen flame. This ensures that the residual hydroxyl concentration (OH) will be low in the core material resulting in superior infrared transmission as compared with flame prepared silica that is used in the companion product, Superguide™ which has superior ultraviolet (UV) transmission.

Technical Specifications

  Fiberguide Industries, Inc.
Product Category Light Guides
Product Number APC600N
Product Name Anhydroguide PCS
Light Guide Type Fiber Optic
Angle Flexible
Diameter 0.6000 mm (0.0236 inch)
Core Material Silica / Quartz
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 300-650 nm, 0.12 in. Core, 0.59 NA - 77555 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 3 mm (0.1181 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 1888634-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
2 suppliers