Fiberguide Industries, Inc. ASI-SERIES 633

Description
While single mode silica/silica fibers are available from a number of suppliers with standard polymer coatings, Fiberguide is unique in offering these fibers with high performance buffers/coatings of aluminum, gold or polyimide. A single mode fiber has a sufficiently small core diameter that it can only transmit a single transverse optical mode. Typical core diameters are in the range of several microns up to around 10 microns depending on the wavelength transmitted. Conventional single mode fibers covered in this data sheet have circularly symmetrical cores. As such, they can actually transmit two orthogonal polarized modes. Normally, this aspect is ignored because such orthogonal modes travel at nearly the same velocity and they can be treated as one. However, in very high data rate systems and other critical applications it is important to preserve the polarization state that is launched into the fiber.
Description
While single mode silica/silica fibers are available from a number of suppliers with standard polymer coatings, Fiberguide is unique in offering these fibers with high performance buffers/coatings of aluminum, gold or polyimide. A single mode fiber has a sufficiently small core diameter that it can only transmit a single transverse optical mode. Typical core diameters are in the range of several microns up to around 10 microns depending on the wavelength transmitted. Conventional single mode fibers covered in this data sheet have circularly symmetrical cores. As such, they can actually transmit two orthogonal polarized modes. Normally, this aspect is ignored because such orthogonal modes travel at nearly the same velocity and they can be treated as one. However, in very high data rate systems and other critical applications it is important to preserve the polarization state that is launched into the fiber.

Suppliers

Company
Product
Description
Supplier Links
ASI-SERIES - 633 - Fiberguide Industries, Inc.
Stirling, NJ, USA
ASI-SERIES
633
ASI-SERIES 633
While single mode silica/silica fibers are available from a number of suppliers with standard polymer coatings, Fiberguide is unique in offering these fibers with high performance buffers/coatings of aluminum, gold or polyimide. A single mode fiber has a sufficiently small core diameter that it can only transmit a single transverse optical mode. Typical core diameters are in the range of several microns up to around 10 microns depending on the wavelength transmitted. Conventional single mode fibers covered in this data sheet have circularly symmetrical cores. As such, they can actually transmit two orthogonal polarized modes. Normally, this aspect is ignored because such orthogonal modes travel at nearly the same velocity and they can be treated as one. However, in very high data rate systems and other critical applications it is important to preserve the polarization state that is launched into the fiber.

While single mode silica/silica fibers are available from a number of suppliers with standard polymer coatings, Fiberguide is unique in offering these fibers with high performance buffers/coatings of aluminum, gold or polyimide. A single mode fiber has a sufficiently small core diameter that it can only transmit a single transverse optical mode. Typical core diameters are in the range of several microns up to around 10 microns depending on the wavelength transmitted. Conventional single mode fibers covered in this data sheet have circularly symmetrical cores. As such, they can actually transmit two orthogonal polarized modes. Normally, this aspect is ignored because such orthogonal modes travel at nearly the same velocity and they can be treated as one. However, in very high data rate systems and other critical applications it is important to preserve the polarization state that is launched into the fiber.

Technical Specifications

  Fiberguide Industries, Inc.
Product Category Light Guides
Product Number 633
Product Name ASI-SERIES
Light Guide Type Fiber Optic
Angle Flexible
Diameter 0.1250 mm (0.0049 inch)
Core Material Silica / Quartz
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 400 µm Core, 500 µm Clad, 2m Length, SMA - 78258 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 0.4000 mm (0.0157 inch)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details
Light Pipes - 2007174-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details