Hale Engineering Company, Inc. 6 Stage RO+UV System TFC 35 GPD UV 2 GPM SS 304 4 Gal Tank TGI-625U/DX

Description
Premium R.O. Systems 6 Stage RO+UV System TFC 35 GPD UV 2 GPM SS 304 4 Gal Tank 3/8" REPLACEMENT FILTERS Stage 1: IF-SP-1005 Stage 2: FI-CTO010 Stage 3: FI-GAC010 Stage 4: MM-TFF45/75 Stage 5: FI-CBA010J.38 Stage 6: UV-LS2A.RL
Description
Premium R.O. Systems 6 Stage RO+UV System TFC 35 GPD UV 2 GPM SS 304 4 Gal Tank 3/8" REPLACEMENT FILTERS Stage 1: IF-SP-1005 Stage 2: FI-CTO010 Stage 3: FI-GAC010 Stage 4: MM-TFF45/75 Stage 5: FI-CBA010J.38 Stage 6: UV-LS2A.RL

Suppliers

Company
Product
Description
Supplier Links
6 Stage RO+UV System TFC 35 GPD UV 2 GPM SS 304 4 Gal Tank - TGI-625U/DX - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
6 Stage RO+UV System TFC 35 GPD UV 2 GPM SS 304 4 Gal Tank
TGI-625U/DX
6 Stage RO+UV System TFC 35 GPD UV 2 GPM SS 304 4 Gal Tank TGI-625U/DX
Premium R.O. Systems 6 Stage RO+UV System TFC 35 GPD UV 2 GPM SS 304 4 Gal Tank 3/8" REPLACEMENT FILTERS Stage 1: IF-SP-1005 Stage 2: FI-CTO010 Stage 3: FI-GAC010 Stage 4: MM-TFF45/75 Stage 5: FI-CBA010J.38 Stage 6: UV-LS2A.RL

Premium R.O. Systems
6 Stage RO+UV System TFC 35 GPD UV 2 GPM SS 304 4 Gal Tank 3/8"

REPLACEMENT FILTERS

Stage 1: IF-SP-1005
Stage 2: FI-CTO010
Stage 3: FI-GAC010
Stage 4: MM-TFF45/75
Stage 5: FI-CBA010J.38
Stage 6: UV-LS2A.RL
Supplier's Site

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Reverse Osmosis Elements and Systems
Product Number TGI-625U/DX
Product Name 6 Stage RO+UV System TFC 35 GPD UV 2 GPM SS 304 4 Gal Tank
Product Form System
Unlock Full Specs
to access all available technical data

Similar Products

Reverse Osmosis Systems - Standard and Custom Designed Models - Bell & Gossett, a xylem brand
Specs
Application / Industry WaterSupply
Filtration Product Water
Flow Rate (Liquids) 0.1 to 1388.9 GPM (0.3946 to 5261 L/min)
View Details
ZRO-4 ZeroWaste Reverse Osmosis System - 7100104 - Watts
Specs
Product Form System
Filtration Product Water
View Details
Seawater Reverse Osmosis System - Sterling Series - Maxim Watermakers
Specs
Product Form System
Application / Industry Commercial Marine Fresh Water Production
Filtration Product Water
View Details