Hale Engineering Company, Inc. 24"x 48"x 5 7/8" H-2448A

Description
Hepa Filter - 24"x 48"x 5 7/8" (L x W x D) - 16Ga Galvanealed frame , - 99.97% Eff., - Double Turn Flange Frame Style, - Neoprene Gasket Downstream, - aluminum separators inside media
Datasheet
Description
Hepa Filter - 24"x 48"x 5 7/8" (L x W x D) - 16Ga Galvanealed frame , - 99.97% Eff., - Double Turn Flange Frame Style, - Neoprene Gasket Downstream, - aluminum separators inside media
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24"x 48"x 5 7/8" - H-2448A - Hale Engineering Company, Inc.
Elk Grove Village, IL, USA
24"x 48"x 5 7/8"
H-2448A
24"x 48"x 5 7/8" H-2448A
Hepa Filter - 24"x 48"x 5 7/8" (L x W x D) - 16Ga Galvanealed frame , - 99.97% Eff., - Double Turn Flange Frame Style, - Neoprene Gasket Downstream, - aluminum separators inside media

Hepa Filter
- 24"x 48"x 5 7/8" (L x W x D) - 16Ga Galvanealed frame , - 99.97% Eff., - Double Turn Flange Frame Style, - Neoprene Gasket Downstream, - aluminum separators inside media

Supplier's Site Datasheet

Technical Specifications

  Hale Engineering Company, Inc.
Product Category Air Filters (industrial)
Product Number H-2448A
Product Name 24"x 48"x 5 7/8"
Construction HEPA / ULPA
Unlock Full Specs
to access all available technical data

Similar Products

92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
DuraPleat High Durability Dust Collector Filters -  - Camfil
Specs
Applications Pulverization and drying systems, cement dust, fertilizer production and torch cutting.
Construction Cartridge
Media Type DuraPleat media
View Details
150mm Fan Filter Media 30PPI - 09650-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details
O&W Repellency Glass Fiber Filter Media (OWFG) - HBY-OWGF-7 - Harbory Filtration
Specs
Construction Filter Media
Media Type Fiberglass
View Details