Hakko Corporation Manufacturing Test Equipment 192

Description
The 192 is used manufacturing test equipment from Hakko. Every newly manufactured electronic product requires a manufacturing test to ensure its proper performance and quality. Engineers use manufacturing tests in the last phase of the production process to ensure a product operates according to accepted standards. Additional Features: True root-mean-square values are measured and displayed Tester is resistant to drift and ambient temperature variations, ensuring highly reliable and accurate measurement Measurements may be sent to a variety of monitors for recording Easily replaceable temperature sensors ensure accuracy Meets MIL-STD-2000 leak voltage measurement requirements Resolution: 1°F Measurement range: 0°F - 1200°F Precision: ±6°F (572°F - 932°F) Sensor: K(CA) thermocouple Resolution: 0.1 ohms Measurement range: 0-90 ohms Accuracy: ± (5% + 1 digit) 3.5 digit Liquid Crystal Display Over range: -1[][][] Temperature: 1mV/°C, °F Voltage: 10mV/mV Resistance: 10mV/ohm Burn out: -7V (MAX.) Power Consumption: 1W The Hakko 192 measures tip temperature, leak voltage and tip-to-ground resistance. Every soldering operator should have one on their workbench to ensure their soldering equipment is operating properly at all times.
Description
The 192 is used manufacturing test equipment from Hakko. Every newly manufactured electronic product requires a manufacturing test to ensure its proper performance and quality. Engineers use manufacturing tests in the last phase of the production process to ensure a product operates according to accepted standards. Additional Features: True root-mean-square values are measured and displayed Tester is resistant to drift and ambient temperature variations, ensuring highly reliable and accurate measurement Measurements may be sent to a variety of monitors for recording Easily replaceable temperature sensors ensure accuracy Meets MIL-STD-2000 leak voltage measurement requirements Resolution: 1°F Measurement range: 0°F - 1200°F Precision: ±6°F (572°F - 932°F) Sensor: K(CA) thermocouple Resolution: 0.1 ohms Measurement range: 0-90 ohms Accuracy: ± (5% + 1 digit) 3.5 digit Liquid Crystal Display Over range: -1[][][] Temperature: 1mV/°C, °F Voltage: 10mV/mV Resistance: 10mV/ohm Burn out: -7V (MAX.) Power Consumption: 1W The Hakko 192 measures tip temperature, leak voltage and tip-to-ground resistance. Every soldering operator should have one on their workbench to ensure their soldering equipment is operating properly at all times.

Suppliers

Company
Product
Description
Supplier Links
Manufacturing Test Equipment - 192 - ValueTronics International, Inc.
Elgin, IL, USA
Manufacturing Test Equipment
192
Manufacturing Test Equipment 192
The 192 is used manufacturing test equipment from Hakko. Every newly manufactured electronic product requires a manufacturing test to ensure its proper performance and quality. Engineers use manufacturing tests in the last phase of the production process to ensure a product operates according to accepted standards. Additional Features: True root-mean-square values are measured and displayed Tester is resistant to drift and ambient temperature variations, ensuring highly reliable and accurate measurement Measurements may be sent to a variety of monitors for recording Easily replaceable temperature sensors ensure accuracy Meets MIL-STD-2000 leak voltage measurement requirements Resolution: 1°F Measurement range: 0°F - 1200°F Precision: ±6°F (572°F - 932°F) Sensor: K(CA) thermocouple Resolution: 0.1 ohms Measurement range: 0-90 ohms Accuracy: ± (5% + 1 digit) 3.5 digit Liquid Crystal Display Over range: -1[][][] Temperature: 1mV/°C, °F Voltage: 10mV/mV Resistance: 10mV/ohm Burn out: -7V (MAX.) Power Consumption: 1W The Hakko 192 measures tip temperature, leak voltage and tip-to-ground resistance. Every soldering operator should have one on their workbench to ensure their soldering equipment is operating properly at all times.

The 192 is used manufacturing test equipment from Hakko. Every newly manufactured electronic product requires a manufacturing test to ensure its proper performance and quality. Engineers use manufacturing tests in the last phase of the production process to ensure a product operates according to accepted standards.

Additional Features:

  • True root-mean-square values are measured and displayed
  • Tester is resistant to drift and ambient temperature variations, ensuring highly reliable and accurate measurement
  • Measurements may be sent to a variety of monitors for recording
  • Easily replaceable temperature sensors ensure accuracy
  • Meets MIL-STD-2000 leak voltage measurement requirements
  • Resolution: 1°F
  • Measurement range: 0°F - 1200°F
  • Precision: ±6°F (572°F - 932°F)
  • Sensor: K(CA) thermocouple
  • Resolution: 0.1 ohms
  • Measurement range: 0-90 ohms
  • Accuracy: ± (5% + 1 digit)
  • 3.5 digit Liquid Crystal Display
  • Over range: -1[][][]
  • Temperature: 1mV/°C, °F
  • Voltage: 10mV/mV
  • Resistance: 10mV/ohm
  • Burn out: -7V (MAX.)
  • Power Consumption: 1W

The Hakko 192 measures tip temperature, leak voltage and tip-to-ground resistance. Every soldering operator should have one on their workbench to ensure their soldering equipment is operating properly at all times.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Automated Test Equipment
Product Number 192
Product Name Manufacturing Test Equipment
Unlock Full Specs
to access all available technical data

Similar Products

DMT EVO - dmt-digital-mix-signal-tester - Cosmic Equipment SpA
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
View Details
Test Compliance, CTS Series 3.2 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
View Details
Environmental Stress Screening (ESS) Chamber - ESS5 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Type / Form Module, Sub-system or ATE Component; Test Chamber
Component / Product Tested Semiconductors or Active Components
Tester / Test Capability Environmental Stress Test Chamber
View Details