Hai Robotics Mobile Robots HAIPICK A42

Description
The A42-series offers picking and storage of cases up to a height of 5.2m (17.1 feet). The series consists of four models which handle a wide range of case dimensions and types. Compatible plastic tote and carton box in different sizes. High efficiency: With multiple storage trays, our automated warehouse picking robot can handle up to 9 cases simultaneously. This greatly improves warehouse picking efficiency. Flexible payload dimensions: The robot supports separate and mixed picking of plastic totes and carton boxes. The robot can handle a wide range of case dimensions and types. Flexible and scalable: Users can re-use existing racks and totes if they fit all requirements. Our automated warehouse picking system can also be easily deployed in a small part of the warehouse and scaled up to a bigger installation as the user's business grows. Efficient deployment: Rapidly automate your warehouse without impacting any running operations. CE/NRTL certificate: We are committed to empowering every customer in the world and will provide a range of certifications to ensure that our products and services reach every corner of the world. Product Features 01. Autonomous picking, handling, navigation, charging 02. Covers a broader storage space range 03. Stable straight move speed and high stop accuracy in travel direction 04. Each robot can store up to multiple cases at the same time 05. Supports Wi-Fi to ensure smooth operation 06. Obstacle detection, active obstacle avoidance, anti-collision alarm, and emergency stop 07. Compatible with cartons/totes, multi-size cases 08. Supports different customization requirements including height and color 09. Tailored specially to meet different application scenarios to deliver the best solution
Description
The A42-series offers picking and storage of cases up to a height of 5.2m (17.1 feet). The series consists of four models which handle a wide range of case dimensions and types. Compatible plastic tote and carton box in different sizes. High efficiency: With multiple storage trays, our automated warehouse picking robot can handle up to 9 cases simultaneously. This greatly improves warehouse picking efficiency. Flexible payload dimensions: The robot supports separate and mixed picking of plastic totes and carton boxes. The robot can handle a wide range of case dimensions and types. Flexible and scalable: Users can re-use existing racks and totes if they fit all requirements. Our automated warehouse picking system can also be easily deployed in a small part of the warehouse and scaled up to a bigger installation as the user's business grows. Efficient deployment: Rapidly automate your warehouse without impacting any running operations. CE/NRTL certificate: We are committed to empowering every customer in the world and will provide a range of certifications to ensure that our products and services reach every corner of the world. Product Features 01. Autonomous picking, handling, navigation, charging 02. Covers a broader storage space range 03. Stable straight move speed and high stop accuracy in travel direction 04. Each robot can store up to multiple cases at the same time 05. Supports Wi-Fi to ensure smooth operation 06. Obstacle detection, active obstacle avoidance, anti-collision alarm, and emergency stop 07. Compatible with cartons/totes, multi-size cases 08. Supports different customization requirements including height and color 09. Tailored specially to meet different application scenarios to deliver the best solution

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - HAIPICK A42 - Hai Robotics
Fremont, CA, USA
Mobile Robots
HAIPICK A42
Mobile Robots HAIPICK A42
The A42-series offers picking and storage of cases up to a height of 5.2m (17.1 feet). The series consists of four models which handle a wide range of case dimensions and types. Compatible plastic tote and carton box in different sizes. High efficiency: With multiple storage trays, our automated warehouse picking robot can handle up to 9 cases simultaneously. This greatly improves warehouse picking efficiency. Flexible payload dimensions: The robot supports separate and mixed picking of plastic totes and carton boxes. The robot can handle a wide range of case dimensions and types. Flexible and scalable: Users can re-use existing racks and totes if they fit all requirements. Our automated warehouse picking system can also be easily deployed in a small part of the warehouse and scaled up to a bigger installation as the user's business grows. Efficient deployment: Rapidly automate your warehouse without impacting any running operations. CE/NRTL certificate: We are committed to empowering every customer in the world and will provide a range of certifications to ensure that our products and services reach every corner of the world. Product Features 01. Autonomous picking, handling, navigation, charging 02. Covers a broader storage space range 03. Stable straight move speed and high stop accuracy in travel direction 04. Each robot can store up to multiple cases at the same time 05. Supports Wi-Fi to ensure smooth operation 06. Obstacle detection, active obstacle avoidance, anti-collision alarm, and emergency stop 07. Compatible with cartons/totes, multi-size cases 08. Supports different customization requirements including height and color 09. Tailored specially to meet different application scenarios to deliver the best solution

The A42-series offers picking and storage of cases up to a height of 5.2m (17.1 feet). The series consists of four models which handle a wide range of case dimensions and types. Compatible plastic tote and carton box in different sizes.

High efficiency:
With multiple storage trays, our automated warehouse picking robot can handle up to 9 cases simultaneously. This greatly improves warehouse picking efficiency.
Flexible payload dimensions:

The robot supports separate and mixed picking of plastic totes and carton boxes. The robot can handle a wide range of case dimensions and types.
Flexible and scalable:

Users can re-use existing racks and totes if they fit all requirements. Our automated warehouse picking system can also be easily deployed in a small part of the warehouse and scaled up to a bigger installation as the user's business grows.
Efficient deployment:

Rapidly automate your warehouse without impacting any running operations.
CE/NRTL certificate:

We are committed to empowering every customer in the world and will provide a range of certifications to ensure that our products and services reach every corner of the world.

Product Features

01. Autonomous picking, handling, navigation, charging
02. Covers a broader storage space range
03. Stable straight move speed and high stop accuracy in travel direction
04. Each robot can store up to multiple cases at the same time
05. Supports Wi-Fi to ensure smooth operation
06. Obstacle detection, active obstacle avoidance, anti-collision alarm, and emergency stop
07. Compatible with cartons/totes, multi-size cases
08. Supports different customization requirements including height and color
09. Tailored specially to meet different application scenarios to deliver the best solution

Supplier's Site

Technical Specifications

  Hai Robotics
Product Category Robots
Product Number HAIPICK A42
Product Name Mobile Robots
Features Mobile
Unlock Full Specs
to access all available technical data

Similar Products

Cobot Clip Inserter -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Hexapod, High Precision, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100P-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details