Hagiwara Sys-Com Co., Ltd. bNAND2 One-Chip

Description
The bNAND2 is a bootable one-chip flash storage for embedded appliations. Enhanced with the Hagiwara Sys-Com patented UDRW Technology, bNAND2 provides simple system integration and design flexibility along with data protection options. Ideal for applications requiring a small footprint and standardized USB connectivity such as gaming, set-top boxes, bedside terminals, POS and thin client terminals. bNAND2 re-introduces a new pattern of innovative thinking. Key Features: • Device Interface: P-FBGA JEDEC standard 169-pin • High Performance - 18MB/sec (read) & 8MB/sec (write) • High Capacity - 1GB, 2GB and 4GB • USB Boot • Various Drive Configurations: *User Selectable Drive Configurations: a] Removable Disk b] Fixed Disk + Removable Disk Drive c] CD-ROM + Removable Disk Drive *Factory Set Drive Configuration: d] USB HDD • Data Protection Features: a] Write Protection b] Password Lock c] Hidden Memory Zone
Description
The bNAND2 is a bootable one-chip flash storage for embedded appliations. Enhanced with the Hagiwara Sys-Com patented UDRW Technology, bNAND2 provides simple system integration and design flexibility along with data protection options. Ideal for applications requiring a small footprint and standardized USB connectivity such as gaming, set-top boxes, bedside terminals, POS and thin client terminals. bNAND2 re-introduces a new pattern of innovative thinking. Key Features: • Device Interface: P-FBGA JEDEC standard 169-pin • High Performance - 18MB/sec (read) & 8MB/sec (write) • High Capacity - 1GB, 2GB and 4GB • USB Boot • Various Drive Configurations: *User Selectable Drive Configurations: a] Removable Disk b] Fixed Disk + Removable Disk Drive c] CD-ROM + Removable Disk Drive *Factory Set Drive Configuration: d] USB HDD • Data Protection Features: a] Write Protection b] Password Lock c] Hidden Memory Zone

Suppliers

Company
Product
Description
Supplier Links
The bNAND2 is a bootable one-chip flash storage for embedded appliations. Enhanced with the Hagiwara Sys-Com patented UDRW Technology, bNAND2 provides simple system integration and design flexibility along with data protection options. Ideal for applications requiring a small footprint and standardized USB connectivity such as gaming, set-top boxes, bedside terminals, POS and thin client terminals. bNAND2 re-introduces a new pattern of innovative thinking. Key Features: • Device Interface: P-FBGA JEDEC standard 169-pin • High Performance - 18MB/sec (read) & 8MB/sec (write) • High Capacity - 1GB, 2GB and 4GB • USB Boot • Various Drive Configurations: *User Selectable Drive Configurations: a] Removable Disk b] Fixed Disk + Removable Disk Drive c] CD-ROM + Removable Disk Drive *Factory Set Drive Configuration: d] USB HDD • Data Protection Features: a] Write Protection b] Password Lock c] Hidden Memory Zone

The bNAND2 is a bootable one-chip flash storage for embedded appliations.
Enhanced with the Hagiwara Sys-Com patented UDRW Technology, bNAND2 provides simple system integration and design flexibility along with data protection options. Ideal for applications requiring a small footprint and standardized USB connectivity such as gaming, set-top boxes, bedside terminals, POS and thin client terminals. bNAND2 re-introduces a new pattern of innovative thinking.
Key Features:
• Device Interface: P-FBGA JEDEC standard 169-pin
• High Performance - 18MB/sec (read) & 8MB/sec (write)
• High Capacity - 1GB, 2GB and 4GB
• USB Boot
• Various Drive Configurations:
*User Selectable Drive Configurations:
a] Removable Disk
b] Fixed Disk + Removable Disk Drive
c] CD-ROM + Removable Disk Drive
*Factory Set Drive Configuration:
d] USB HDD
• Data Protection Features:
a] Write Protection
b] Password Lock
c] Hidden Memory Zone

Supplier's Site

Technical Specifications

  Hagiwara Sys-Com Co., Ltd.
Product Category Memory Chips
Product Number bNAND2 One-Chip
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 29110BJA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details
Memory - IS29GL128S-10TFV010 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Access Time 100 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers