Pull diameter: - 1" (25 mm) Projection: - 3" (76 mm) CTC Length: - 30" (762 mm) Materials: - Aluminum, brass, bronze, stainless steel
| Hager Companies | |
|---|---|
| Product Category | Handles and Pulls (industrial) |
| Product Number | 932P |
| Product Name | S-Shaped Pull |
| Handle Type | 2-point Handle |