Hager Companies Pull 84L

Description
Square Corner - 80S plate - 4L pull Gauge: - 0.125" (3.2 mm) Materials: - Aluminum, brass, bronze, stainless steel Standard Sizes: - 3" x 12" (76 mm x 305 mm) - 3-1/2" x 15" (89 mm x 381 mm) - 4" x 16" (102 mm x 406 mm) - 6" x 16" (152 mm x 406 mm) - 8" x 16" (203 mm x 406 mm)
Description
Square Corner - 80S plate - 4L pull Gauge: - 0.125" (3.2 mm) Materials: - Aluminum, brass, bronze, stainless steel Standard Sizes: - 3" x 12" (76 mm x 305 mm) - 3-1/2" x 15" (89 mm x 381 mm) - 4" x 16" (102 mm x 406 mm) - 6" x 16" (152 mm x 406 mm) - 8" x 16" (203 mm x 406 mm)

Suppliers

Company
Product
Description
Supplier Links
Pull - 84L - Hager Companies
St. Louis, MO, USA
Pull
84L
Pull 84L
Square Corner - 80S plate - 4L pull Gauge: - 0.125" (3.2 mm) Materials: - Aluminum, brass, bronze, stainless steel Standard Sizes: - 3" x 12" (76 mm x 305 mm) - 3-1/2" x 15" (89 mm x 381 mm) - 4" x 16" (102 mm x 406 mm) - 6" x 16" (152 mm x 406 mm) - 8" x 16" (203 mm x 406 mm)

Square Corner - 80S plate - 4L pull Gauge: - 0.125" (3.2 mm) Materials: - Aluminum, brass, bronze, stainless steel Standard Sizes: - 3" x 12" (76 mm x 305 mm) - 3-1/2" x 15" (89 mm x 381 mm) - 4" x 16" (102 mm x 406 mm) - 6" x 16" (152 mm x 406 mm) - 8" x 16" (203 mm x 406 mm)

Technical Specifications

  Hager Companies
Product Category Handles and Pulls (industrial)
Product Number 84L
Product Name Pull
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

3
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.28 inches (32.54 mm)
View Details
Oval Aluminum Handle - 544 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Handle Length 4 inches (102 mm)
Screw Thread Specifications 10-32
View Details
3 suppliers
Drawer Handles & Cabinet Handles - 2565593 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Material Description Steel
Height 1.18 inches (30 mm)
Handle Length 0.3543 inches (9 mm)
View Details
2 suppliers
Broom Handles & Mop Handles - 2874407 - RS Components, Ltd.
Specs
Handle Type Brush
Colors / Finishes Available Natural
Material Description Wood
View Details