Hager Companies Cast Pull 6N

Description
Base Diameter: - 1'' (25 mm) Projection: - 1-7/8'' (48 mm) Clearance: - 1-3/8" (35 mm) Materials: - Aluminum, brass, bronze, stainless steel CTC Length: - 5-1/2" (140 mm) Finishes : - US3, US4, US10, US10B, US26, US26D, US28, US32D
Description
Base Diameter: - 1'' (25 mm) Projection: - 1-7/8'' (48 mm) Clearance: - 1-3/8" (35 mm) Materials: - Aluminum, brass, bronze, stainless steel CTC Length: - 5-1/2" (140 mm) Finishes : - US3, US4, US10, US10B, US26, US26D, US28, US32D

Suppliers

Company
Product
Description
Supplier Links
Cast Pull - 6N - Hager Companies
St. Louis, MO, USA
Cast Pull
6N
Cast Pull 6N
Base Diameter: - 1'' (25 mm) Projection: - 1-7/8'' (48 mm) Clearance: - 1-3/8" (35 mm) Materials: - Aluminum, brass, bronze, stainless steel CTC Length: - 5-1/2" (140 mm) Finishes : - US3, US4, US10, US10B, US26, US26D, US28, US32D

Base Diameter: - 1'' (25 mm) Projection: - 1-7/8'' (48 mm) Clearance: - 1-3/8" (35 mm) Materials: - Aluminum, brass, bronze, stainless steel CTC Length: - 5-1/2" (140 mm) Finishes : - US3, US4, US10, US10B, US26, US26D, US28, US32D

Technical Specifications

  Hager Companies
Product Category Handles and Pulls (industrial)
Product Number 6N
Product Name Cast Pull
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 164-1427E1BK-1-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers
6.4375
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details
Round Aluminum Instrumentation Handle - 525 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Vertical-handle Hold-down Snap Clamp - QLSND - Imao-Fixtureworks
Specs
Colors / Finishes Available Chrome Plated
Handle Material Metal
Material Description Body: ZDC2 Steel; Clamping Arm: SCM440; Handle: S45C; Knob: Phenolic Plastic; Clamping Spindle: SCM435
View Details