Keystone Electronics Corp. Round Brass Instrumentation Handle 487

Description
Part Number: 487 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 4.500 [114.3] Material: Brass Thread: 8-32
Request a Quote
Description
Part Number: 487 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 4.500 [114.3] Material: Brass Thread: 8-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Round Brass Instrumentation Handle, part number 487, is constructed from brass and features a nickel plating finish. It has a diameter of .250 inches (6.4 mm) and a height of 1.750 inches (44.5 mm). The handle measures 4.500 inches (114.3 mm) in length and is designed with an 8-32 thread. This handle is suitable for applications requiring durable and corrosion-resistant components.

Datasheet Summary
Powered by GS/AI

The Round Brass Instrumentation Handle, part number 487, is constructed from brass and features a nickel plating finish. It has a diameter of .250 inches (6.4 mm) and a height of 1.750 inches (44.5 mm). The handle measures 4.500 inches (114.3 mm) in length and is designed with an 8-32 thread. This handle is suitable for applications requiring durable and corrosion-resistant components.

Suppliers

Company
Product
Description
Supplier Links
Round Brass Instrumentation Handle - 487 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Brass Instrumentation Handle
487
Round Brass Instrumentation Handle 487
Part Number: 487 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 4.500 [114.3] Material: Brass Thread: 8-32

Part Number: 487

  • D Diameter: .250 (6.4)
  • Finish/Plating: Nickel Plate
  • Height: 1.750 [44.5]
  • Length: 4.500 [114.3]
  • Material: Brass
  • Thread: 8-32
Buy Now Datasheet
Handle Rohs Compliant Keystone - 96F9879 - Newark, An Avnet Company
Chicago, IL, United States
Handle Rohs Compliant Keystone
96F9879
Handle Rohs Compliant Keystone 96F9879
HANDLE ROHS COMPLIANT: YES

HANDLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 487 96F9879
Product Name Round Brass Instrumentation Handle Handle Rohs Compliant Keystone
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4.5 inches (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 485 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 3 inches (76.2 mm)
View Details
2 suppliers
Round Aluminum Instrumentation Handle - 525 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Handles - 36-8353-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Type Screw Holes, Front
View Details
Round Brass Instrumentation Handle - 7142 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers