Hager Companies Round Wrought Door Pull 4

Description
Base Diameter: - 1" (25 mm) Projection: - 2-3/4" (70 mm) Clearance: - 1-3/4'' (45 mm) Materials: - Aluminum, brass, bronze, stainless steel Finishes: - US3, US4, US10, US10B, US26, US26D, US28, US32, US32D Fasteners: - Two (2) 1/4'' - 20 thru bolts with finish washers
Description
Base Diameter: - 1" (25 mm) Projection: - 2-3/4" (70 mm) Clearance: - 1-3/4'' (45 mm) Materials: - Aluminum, brass, bronze, stainless steel Finishes: - US3, US4, US10, US10B, US26, US26D, US28, US32, US32D Fasteners: - Two (2) 1/4'' - 20 thru bolts with finish washers

Suppliers

Company
Product
Description
Supplier Links
Round Wrought Door Pull - 4 - Hager Companies
St. Louis, MO, USA
Round Wrought Door Pull
4
Round Wrought Door Pull 4
Base Diameter: - 1" (25 mm) Projection: - 2-3/4" (70 mm) Clearance: - 1-3/4'' (45 mm) Materials: - Aluminum, brass, bronze, stainless steel Finishes: - US3, US4, US10, US10B, US26, US26D, US28, US32, US32D Fasteners: - Two (2) 1/4'' - 20 thru bolts with finish washers

Base Diameter: - 1" (25 mm) Projection: - 2-3/4" (70 mm) Clearance: - 1-3/4'' (45 mm) Materials: - Aluminum, brass, bronze, stainless steel Finishes: - US3, US4, US10, US10B, US26, US26D, US28, US32, US32D Fasteners: - Two (2) 1/4'' - 20 thru bolts with finish washers

Technical Specifications

  Hager Companies
Product Category Handles and Pulls (industrial)
Product Number 4
Product Name Round Wrought Door Pull
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

Revolving Handle - RG-S - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Black Matte
Features Revolving Handle
Handle Material Plastic
View Details
Plastic Cam Levers Adjustable External Thread - 40274 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC54.3 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Round Aluminum Instrumentation Handle - 7172 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers