Hager Companies Antivandal Pull 313S

Description
Size: - 6-11/32" x 11" (161 mm x 280 mm) Height: - 11" (279 mm) Max Projection: - 1-7/8" (48 mm) Door Thickness: - 1-3/4" - 2" (45 mm - 51 mm) Material: - 11 GA stainless steel Finishes: - US32D Options: - Cylinder cutout available [1-1/4” (32 mm) diameter standard for exit device use and 1-1/2" (38 mm) diameter standard for mortise lock use] - Plastisol grip available Hardware: - Dummy - four 1/4" - 20 x 3/4" FPHMS and four finish washers - Mortise lock - four 1/4" - 20 x 3/4" FPHMS and four finish washers - Exit device - supplied with exit device
Description
Size: - 6-11/32" x 11" (161 mm x 280 mm) Height: - 11" (279 mm) Max Projection: - 1-7/8" (48 mm) Door Thickness: - 1-3/4" - 2" (45 mm - 51 mm) Material: - 11 GA stainless steel Finishes: - US32D Options: - Cylinder cutout available [1-1/4” (32 mm) diameter standard for exit device use and 1-1/2" (38 mm) diameter standard for mortise lock use] - Plastisol grip available Hardware: - Dummy - four 1/4" - 20 x 3/4" FPHMS and four finish washers - Mortise lock - four 1/4" - 20 x 3/4" FPHMS and four finish washers - Exit device - supplied with exit device

Suppliers

Company
Product
Description
Supplier Links
Antivandal Pull - 313S - Hager Companies
St. Louis, MO, USA
Antivandal Pull
313S
Antivandal Pull 313S
Size: - 6-11/32" x 11" (161 mm x 280 mm) Height: - 11" (279 mm) Max Projection: - 1-7/8" (48 mm) Door Thickness: - 1-3/4" - 2" (45 mm - 51 mm) Material: - 11 GA stainless steel Finishes: - US32D Options: - Cylinder cutout available [1-1/4” (32 mm) diameter standard for exit device use and 1-1/2" (38 mm) diameter standard for mortise lock use] - Plastisol grip available Hardware: - Dummy - four 1/4" - 20 x 3/4" FPHMS and four finish washers - Mortise lock - four 1/4" - 20 x 3/4" FPHMS and four finish washers - Exit device - supplied with exit device

Size: - 6-11/32" x 11" (161 mm x 280 mm) Height: - 11" (279 mm) Max Projection: - 1-7/8" (48 mm) Door Thickness: - 1-3/4" - 2" (45 mm - 51 mm) Material: - 11 GA stainless steel Finishes: - US32D Options: - Cylinder cutout available [1-1/4” (32 mm) diameter standard for exit device use and 1-1/2" (38 mm) diameter standard for mortise lock use] - Plastisol grip available Hardware: - Dummy - four 1/4" - 20 x 3/4" FPHMS and four finish washers - Mortise lock - four 1/4" - 20 x 3/4" FPHMS and four finish washers - Exit device - supplied with exit device

Technical Specifications

  Hager Companies
Product Category Handles and Pulls (industrial)
Product Number 313S
Product Name Antivandal Pull
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2845535 - RS Components, Ltd.
Specs
Colors / Finishes Available Silver
Material Description Steel
Height 1.61 inches (41 mm)
View Details
Cam Levers External Thread - 40060 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
3
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.28 inches (32.54 mm)
View Details