Hager Companies Flush Cup Finger Pull 2610

Description
Overall diameter: - 31/32" (25 mm) Finger pull diameter: - 3/4" (19 mm) Depth: - 5/16" (8 mm)
Description
Overall diameter: - 31/32" (25 mm) Finger pull diameter: - 3/4" (19 mm) Depth: - 5/16" (8 mm)

Suppliers

Company
Product
Description
Supplier Links
Flush Cup Finger Pull - 2610 - Hager Companies
St. Louis, MO, USA
Flush Cup Finger Pull
2610
Flush Cup Finger Pull 2610
Overall diameter: - 31/32" (25 mm) Finger pull diameter: - 3/4" (19 mm) Depth: - 5/16" (8 mm)

Overall diameter: - 31/32" (25 mm) Finger pull diameter: - 3/4" (19 mm) Depth: - 5/16" (8 mm)

Technical Specifications

  Hager Companies
Product Category Handles and Pulls (industrial)
Product Number 2610
Product Name Flush Cup Finger Pull
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

4.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
Handles - HM1309-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC32.3 -  - Schmersal Inc.
Specs
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Round Aluminum Instrumentation Handle - 9114 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.5 inches (38.1 mm)
View Details
3 suppliers