Hager Companies Cast Pull 20N

Description
Base Diameter: - 1 1/2" (38 mm) Clearance: - 1-11/16" (43 mm) Projection: - 3 1/8" (79 mm) CTC Length: - 5 3/16" (133 mm) Materials: - Brass Finishes: - US3, US4, US 10, US10B, US26, US26D
Description
Base Diameter: - 1 1/2" (38 mm) Clearance: - 1-11/16" (43 mm) Projection: - 3 1/8" (79 mm) CTC Length: - 5 3/16" (133 mm) Materials: - Brass Finishes: - US3, US4, US 10, US10B, US26, US26D

Suppliers

Company
Product
Description
Supplier Links
Cast Pull - 20N - Hager Companies
St. Louis, MO, USA
Cast Pull
20N
Cast Pull 20N
Base Diameter: - 1 1/2" (38 mm) Clearance: - 1-11/16" (43 mm) Projection: - 3 1/8" (79 mm) CTC Length: - 5 3/16" (133 mm) Materials: - Brass Finishes: - US3, US4, US 10, US10B, US26, US26D

Base Diameter: - 1 1/2" (38 mm) Clearance: - 1-11/16" (43 mm) Projection: - 3 1/8" (79 mm) CTC Length: - 5 3/16" (133 mm) Materials: - Brass Finishes: - US3, US4, US 10, US10B, US26, US26D

Technical Specifications

  Hager Companies
Product Category Handles and Pulls (industrial)
Product Number 20N
Product Name Cast Pull
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

Ergostyle Soft-touch Tapered Handle - PG-SOFT - Imao-Fixtureworks
Specs
Handle Type TaperedHandle
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details
Forged Crank Handles - 20310 - Jergens, Inc.
Specs
Handle Type Crank
Colors / Finishes Available Mill
Handle Material Metal
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC11.3 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
Round Aluminum Instrumentation Handle - 510 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3.5 inches (88.9 mm)
View Details
4 suppliers