Hager Companies Round Push/Pull Set 20

Description
Certification: - Meets ANSI A156.6 for J401 Pulls Base Diameter: - 1-1/4" (32 mm) Projection: - 3" (76 mm) Clearance: - 1-3/4" (45 mm) Door Thickness: - 1-3/4" (45 mm) - Standard
Description
Certification: - Meets ANSI A156.6 for J401 Pulls Base Diameter: - 1-1/4" (32 mm) Projection: - 3" (76 mm) Clearance: - 1-3/4" (45 mm) Door Thickness: - 1-3/4" (45 mm) - Standard

Suppliers

Company
Product
Description
Supplier Links
Round Push/Pull Set - 20 - Hager Companies
St. Louis, MO, USA
Round Push/Pull Set
20
Round Push/Pull Set 20
Certification: - Meets ANSI A156.6 for J401 Pulls Base Diameter: - 1-1/4" (32 mm) Projection: - 3" (76 mm) Clearance: - 1-3/4" (45 mm) Door Thickness: - 1-3/4" (45 mm) - Standard

Certification: - Meets ANSI A156.6 for J401 Pulls Base Diameter: - 1-1/4" (32 mm) Projection: - 3" (76 mm) Clearance: - 1-3/4" (45 mm) Door Thickness: - 1-3/4" (45 mm) - Standard

Technical Specifications

  Hager Companies
Product Category Handles and Pulls (industrial)
Product Number 20
Product Name Round Push/Pull Set
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

NBG Assembly housing - NBG - NBG633 -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details
LARGE HANDLE OFFSET POST - MDH-PS1200-OH - MDH-PS1200-OH - Sugatsune America, Inc.
Specs
Colors / Finishes Available Matte Chrome
Handle Material Metal
Material Description 304 Stainless Steel
View Details
4.5625
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details