Hager Companies Pull 103L

Description
Square Corner Rounded Bevel - 100T plate - 3L pull Gauge: - 0.125" (3.2 mm) Materials: - Aluminum, brass, bronze, stainless steel Standard Sizes: - 3" x 12" (76 mm x 305 mm) - 3-1/2" x 15" (89 mm x 381 mm) - 4" x 16" (102 mm x 406 mm) - 6" x 16" (152 mm x 406 mm) - 8" x 16" (203 mm x 406 mm)
Description
Square Corner Rounded Bevel - 100T plate - 3L pull Gauge: - 0.125" (3.2 mm) Materials: - Aluminum, brass, bronze, stainless steel Standard Sizes: - 3" x 12" (76 mm x 305 mm) - 3-1/2" x 15" (89 mm x 381 mm) - 4" x 16" (102 mm x 406 mm) - 6" x 16" (152 mm x 406 mm) - 8" x 16" (203 mm x 406 mm)

Suppliers

Company
Product
Description
Supplier Links
Pull - 103L - Hager Companies
St. Louis, MO, USA
Pull
103L
Pull 103L
Square Corner Rounded Bevel - 100T plate - 3L pull Gauge: - 0.125" (3.2 mm) Materials: - Aluminum, brass, bronze, stainless steel Standard Sizes: - 3" x 12" (76 mm x 305 mm) - 3-1/2" x 15" (89 mm x 381 mm) - 4" x 16" (102 mm x 406 mm) - 6" x 16" (152 mm x 406 mm) - 8" x 16" (203 mm x 406 mm)

Square Corner Rounded Bevel - 100T plate - 3L pull Gauge: - 0.125" (3.2 mm) Materials: - Aluminum, brass, bronze, stainless steel Standard Sizes: - 3" x 12" (76 mm x 305 mm) - 3-1/2" x 15" (89 mm x 381 mm) - 4" x 16" (102 mm x 406 mm) - 6" x 16" (152 mm x 406 mm) - 8" x 16" (203 mm x 406 mm)

Technical Specifications

  Hager Companies
Product Category Handles and Pulls (industrial)
Product Number 103L
Product Name Pull
Handle Type 2-point Handle
Unlock Full Specs
to access all available technical data

Similar Products

Assembly housing KG - KG - KG411-A -  - Schmersal Inc.
Specs
Height 3.35 inches (85 mm)
Tapered Handle Diameter 3.23 inches (82 mm)
View Details
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
STAINLESS EDGE PULL - DSI-350-256 - DSI-350-256 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details