HabaSYNC® Timing Belts Covers are constructed from polyvinylchloride (PVC) and are designed for use in various applications. The covers have a minimum operating temperature of 0°C (32°F) and a maximum operating temperature of 70°C (158°F). The thickness of the cover is 3.0 mm (0.12 inches) with a hardness rating of 65 ShA, and they feature a jink wave (sine wave) structure on the conveying side, which is noted for its super-adhesive properties. Engineers should consider the recommended minimum pulley diameter, which is determined by multiplying the cover thickness by a specified thickness factor. It is advised to consult Habasit for guidance on non-standard applications, including those involving profiles or cleats. The product's chemical resistance can be further explored through a dedicated link provided by Habasit.
Category: HabaSYNC® Timing Belts Covers
Product Sub-Group: PVC Covers
| Habasit America | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | PVC Covers |