Habasit America Flame Retardant Belts H950032607

Description
Product Group: Nonwoven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Electronics, Cardboard converting Applications: Transfer belt, Loading/Unloading belt Special Features: Antistatic, Oil resistant, Wear resistant, Flame retardant, Reverse bending, No delamination, Good lace retention, Edges wear resistant, Low friction running side, Low friction conveying side, Low noise applications suitable, Abrasion resistant on both sides
Datasheet
Description
Product Group: Nonwoven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Electronics, Cardboard converting Applications: Transfer belt, Loading/Unloading belt Special Features: Antistatic, Oil resistant, Wear resistant, Flame retardant, Reverse bending, No delamination, Good lace retention, Edges wear resistant, Low friction running side, Low friction conveying side, Low noise applications suitable, Abrasion resistant on both sides
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Belts - H950032607 - Habasit America
Suwanee, GA, United States
Flame Retardant Belts
H950032607
Flame Retardant Belts H950032607
Product Group: Nonwoven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Electronics, Cardboard converting Applications: Transfer belt, Loading/Unloading belt Special Features: Antistatic, Oil resistant, Wear resistant, Flame retardant, Reverse bending, No delamination, Good lace retention, Edges wear resistant, Low friction running side, Low friction conveying side, Low noise applications suitable, Abrasion resistant on both sides

Product Group: Nonwoven Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Electronics, Cardboard converting
Applications: Transfer belt, Loading/Unloading belt
Special Features: Antistatic, Oil resistant, Wear resistant, Flame retardant, Reverse bending, No delamination, Good lace retention, Edges wear resistant, Low friction running side, Low friction conveying side, Low noise applications suitable, Abrasion resistant on both sides

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H950032607
Product Name Flame Retardant Belts
Application Transfer belt, Loading/Unloading belt
Material Polyester; Polyester (PET) fleece
Thickness 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 79 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Features Anti-Static
View Details
FDA -  - 4B Components, Ltd.
4B Components, Ltd.
View Details
Oil Resistant Belts - H250000600 - Habasit America
Specs
Application Elevator; Packaging; Packaging belt, Rice grain elevators
Material Polyester; Polyvinyl Chloride; Polyester fabric (PET) impregnated with polyvinylchloride (PVC)
Thickness 0.1299 inch (3.3 mm)
View Details