Habasit America Oil Resistant Belts H250000600

Description
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts Applications: Packaging belt, Rice grain elevators Special Features: Oil resistant, Temperature variation resistant
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts Applications: Packaging belt, Rice grain elevators Special Features: Oil resistant, Temperature variation resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Resistant Belts - H250000600 - Habasit America
Suwanee, GA, United States
Oil Resistant Belts
H250000600
Oil Resistant Belts H250000600
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts Applications: Packaging belt, Rice grain elevators Special Features: Oil resistant, Temperature variation resistant

Product Group: PVC Belts
Product Sub-Group: Oil Resistant Belts
Applications: Packaging belt, Rice grain elevators
Special Features: Oil resistant, Temperature variation resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000600
Product Name Oil Resistant Belts
Application Elevator; Packaging; Packaging belt, Rice grain elevators
Material Polyester; Polyvinyl Chloride; Polyester fabric (PET) impregnated with polyvinylchloride (PVC)
Thickness 0.1299 inch (3.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 58 Cut Resistant - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Woven Endless Flat Belting - W1005H - Megadyne Americas
Specs
Application General Purpose; PC Board Conveyor
Material Polyester
Thickness 0.0354 inch (0.9000 mm)
View Details
Balanced Weave Belting - B-30-16-12-13 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1858 lbs (0.0843 kg)
View Details