Product Group: TPO Belts
Product Sub-Group: Habasit® Cleanline Belts
Main Industry Segments: Pastry, Poultry, Red meat, Chocolate, Vegetables, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers
Applications: Dough belt, Decline belt, Incline belt, Enrobing belt, Transfer belt, Packaging belt, Processing belt, Cooling (line) belt, Inspection/control belt
Special Features: Easy cleanability, Easy release, Edges wear resistant, Hydrolysis resistant, Reverse side coated, Wear resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H800034932 |
| Product Name | Habasit® Cleanline Belts |
| Application | Inclined Conveying; Packaging; Dough belt, Decline belt, Incline belt, Enrobing belt, Transfer belt, Packaging belt, Processing belt, Cooling (line) belt, Inspection/control belt |
| Material | Thermoplastic polyolefine (TPO) |
| Thickness | 0.0906 inch (2.3 mm) |