Habasit America Bare Fabric Belts H700017658

Description
Product Group: Fabric Surface Belts Product Sub-Group: Bare Fabric Belts Main Industry Segments: Bread, Biscuit and Crackers Applications: Dough belt, Cutter belt, Dough rework belt, Rotary cutter belt, Base belt for abrasives, Biscuit/Cookie pre-oven applications Special Features: Easy release, Knife-edge (nosebar) suitable, Low friction running side, Oil and fat resistant
Datasheet
Description
Product Group: Fabric Surface Belts Product Sub-Group: Bare Fabric Belts Main Industry Segments: Bread, Biscuit and Crackers Applications: Dough belt, Cutter belt, Dough rework belt, Rotary cutter belt, Base belt for abrasives, Biscuit/Cookie pre-oven applications Special Features: Easy release, Knife-edge (nosebar) suitable, Low friction running side, Oil and fat resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Fabric Belts - H700017658 - Habasit America
Suwanee, GA, United States
Bare Fabric Belts
H700017658
Bare Fabric Belts H700017658
Product Group: Fabric Surface Belts Product Sub-Group: Bare Fabric Belts Main Industry Segments: Bread, Biscuit and Crackers Applications: Dough belt, Cutter belt, Dough rework belt, Rotary cutter belt, Base belt for abrasives, Biscuit/Cookie pre-oven applications Special Features: Easy release, Knife-edge (nosebar) suitable, Low friction running side, Oil and fat resistant

Product Group: Fabric Surface Belts
Product Sub-Group: Bare Fabric Belts
Main Industry Segments: Bread, Biscuit and Crackers
Applications: Dough belt, Cutter belt, Dough rework belt, Rotary cutter belt, Base belt for abrasives, Biscuit/Cookie pre-oven applications
Special Features: Easy release, Knife-edge (nosebar) suitable, Low friction running side, Oil and fat resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H700017658
Product Name Bare Fabric Belts
Application Dough belt, Cutter belt, Dough rework belt, Rotary cutter belt, Base belt for abrasives, Biscuit/Cookie pre-oven applications
Material Cotton / Canvas; Polyester; Polyester (PET)/Cotton (CO) fabric
Thickness 0.0512 inch (1.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 06 Static Dissipative - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Fabricated Belt -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Food & Beverage Processing; Forest; Inclined Conveying; Heavy Industry; Manufacturing; Packaging; Pulp & Paper
Material Polyvinyl Chloride; Rubber
Features Rated for Sanitary (Food) Applications (optional feature); Perforated (optional feature); Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Open-ended (optional feature)
View Details
Open Ended Timing Belts - XL-Imperial Series - US Timing & Conveyor
Specs
Material Aramid (optional feature); SteelCord (optional feature)
Features Open-ended
Width 0.9843 to 15.75 inch (25 to 400 mm)
View Details