Habasit America Impregnated Belts H700017654

Description
Product Group: Fabric Surface Belts Product Sub-Group: Impregnated Belts Main Industry Segments: Bread, Biscuit and Crackers Applications: Accumulation belt, Food processing/conveying belt Special Features: Antistatic, Easy release, Nosebar suitable, Oil and fat resistant
Datasheet
Description
Product Group: Fabric Surface Belts Product Sub-Group: Impregnated Belts Main Industry Segments: Bread, Biscuit and Crackers Applications: Accumulation belt, Food processing/conveying belt Special Features: Antistatic, Easy release, Nosebar suitable, Oil and fat resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Impregnated Belts - H700017654 - Habasit America
Suwanee, GA, United States
Impregnated Belts
H700017654
Impregnated Belts H700017654
Product Group: Fabric Surface Belts Product Sub-Group: Impregnated Belts Main Industry Segments: Bread, Biscuit and Crackers Applications: Accumulation belt, Food processing/conveying belt Special Features: Antistatic, Easy release, Nosebar suitable, Oil and fat resistant

Product Group: Fabric Surface Belts
Product Sub-Group: Impregnated Belts
Main Industry Segments: Bread, Biscuit and Crackers
Applications: Accumulation belt, Food processing/conveying belt
Special Features: Antistatic, Easy release, Nosebar suitable, Oil and fat resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H700017654
Product Name Impregnated Belts
Application Food & Beverage Processing; Accumulation belt, Food processing/conveying belt
Material Polyester; Polyester (PET)
Thickness 0.0394 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 78 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Temperature 140 F (60 C)
View Details
P.25-406 -  - P.B.A. Industrial Supplies Ltd.
P.B.A. Industrial Supplies Ltd.
Specs
Application Agricultural; Food & Beverage Processing
View Details
Balanced Flattened Section Belting - BFS-30-10-8-10 - Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.3408 lbs (0.1546 kg)
View Details