Habasit America Bare Fabric Belts H700017121

Description
Product Group: Fabric Surface Belts Product Sub-Group: Bare Fabric Belts Main Industry Segments: Bread, Biscuit and Crackers Applications: Dough belt, Cutter belt, Dough rework belt, Rotary cutter belt, Biscuit/Cookie pre-oven applications Special Features: Nosebar suitable, Oil and fat resistant
Datasheet
Description
Product Group: Fabric Surface Belts Product Sub-Group: Bare Fabric Belts Main Industry Segments: Bread, Biscuit and Crackers Applications: Dough belt, Cutter belt, Dough rework belt, Rotary cutter belt, Biscuit/Cookie pre-oven applications Special Features: Nosebar suitable, Oil and fat resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bare Fabric Belts - H700017121 - Habasit America
Suwanee, GA, United States
Bare Fabric Belts
H700017121
Bare Fabric Belts H700017121
Product Group: Fabric Surface Belts Product Sub-Group: Bare Fabric Belts Main Industry Segments: Bread, Biscuit and Crackers Applications: Dough belt, Cutter belt, Dough rework belt, Rotary cutter belt, Biscuit/Cookie pre-oven applications Special Features: Nosebar suitable, Oil and fat resistant

Product Group: Fabric Surface Belts
Product Sub-Group: Bare Fabric Belts
Main Industry Segments: Bread, Biscuit and Crackers
Applications: Dough belt, Cutter belt, Dough rework belt, Rotary cutter belt, Biscuit/Cookie pre-oven applications
Special Features: Nosebar suitable, Oil and fat resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H700017121
Product Name Bare Fabric Belts
Application Dough belt, Cutter belt, Dough rework belt, Rotary cutter belt, Biscuit/Cookie pre-oven applications
Material Cotton / Canvas; Polyester; Polyester (PET)/Cotton (CO) fabric
Thickness 0.0512 inch (1.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 70 FDA Solid Urethane - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide
View Details
NBR -  - 4B Components, Ltd.
4B Components, Ltd.
View Details
Hi-Temperature Belts - H250000015 - Habasit America
Specs
Material Aramid; Aramid fabric
Thickness 0.5000 inch (12.7 mm)
Width 60 inch (1524 mm)
View Details