Habasit America Habasit® Cleanline Belts H700016884

Description
Product Group: TPO Belts Product Sub-Group: Habasit® Cleanline Belts Main Industry Segments: Bread, Pastry, Poultry, Red meat, Chocolate, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers Applications: Decline belt, Incline belt, Transfer belt, Cooling (line) belt, Inspection/control belt, Food processing/conveying belt Special Features: Easy cleanability, Easy release, Edges wear resistant, Frayless edges, Hydrolysis resistant
Datasheet
Description
Product Group: TPO Belts Product Sub-Group: Habasit® Cleanline Belts Main Industry Segments: Bread, Pastry, Poultry, Red meat, Chocolate, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers Applications: Decline belt, Incline belt, Transfer belt, Cooling (line) belt, Inspection/control belt, Food processing/conveying belt Special Features: Easy cleanability, Easy release, Edges wear resistant, Frayless edges, Hydrolysis resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Habasit® Cleanline Belts - H700016884 - Habasit America
Suwanee, GA, United States
Habasit® Cleanline Belts
H700016884
Habasit® Cleanline Belts H700016884
Product Group: TPO Belts Product Sub-Group: Habasit® Cleanline Belts Main Industry Segments: Bread, Pastry, Poultry, Red meat, Chocolate, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers Applications: Decline belt, Incline belt, Transfer belt, Cooling (line) belt, Inspection/control belt, Food processing/conveying belt Special Features: Easy cleanability, Easy release, Edges wear resistant, Frayless edges, Hydrolysis resistant

Product Group: TPO Belts
Product Sub-Group: Habasit® Cleanline Belts
Main Industry Segments: Bread, Pastry, Poultry, Red meat, Chocolate, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers
Applications: Decline belt, Incline belt, Transfer belt, Cooling (line) belt, Inspection/control belt, Food processing/conveying belt
Special Features: Easy cleanability, Easy release, Edges wear resistant, Frayless edges, Hydrolysis resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H700016884
Product Name Habasit® Cleanline Belts
Application Food & Beverage Processing; Inclined Conveying; Decline belt, Incline belt, Transfer belt, Cooling (line) belt, Inspection/control belt, Food processing/conveying belt
Material Thermoplastic polyolefine (TPO)
Thickness 0.0551 inch (1.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 54 FDA Sealed Edge - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
View Details
 - BRT18X50 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Inclined Conveying
Length 600 inch (15240 mm)
View Details