Habasit America General Purpose Belts H700016144

Description
Product Group: Silicone Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Candy, Poultry, Red meat, Chocolate, Frozen food, Ready meals, Hygiene products, Biscuit and Crackers, Primary food packaging Applications: Incline belt, Weighing belt, Food processing/conveying belt Special Features: Constant coefficient of friction
Datasheet
Description
Product Group: Silicone Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Candy, Poultry, Red meat, Chocolate, Frozen food, Ready meals, Hygiene products, Biscuit and Crackers, Primary food packaging Applications: Incline belt, Weighing belt, Food processing/conveying belt Special Features: Constant coefficient of friction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H700016144 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H700016144
General Purpose Belts H700016144
Product Group: Silicone Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Candy, Poultry, Red meat, Chocolate, Frozen food, Ready meals, Hygiene products, Biscuit and Crackers, Primary food packaging Applications: Incline belt, Weighing belt, Food processing/conveying belt Special Features: Constant coefficient of friction

Product Group: Silicone Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Candy, Poultry, Red meat, Chocolate, Frozen food, Ready meals, Hygiene products, Biscuit and Crackers, Primary food packaging
Applications: Incline belt, Weighing belt, Food processing/conveying belt
Special Features: Constant coefficient of friction

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H700016144
Product Name General Purpose Belts
Application Food & Beverage Processing; Inclined Conveying; Incline belt, Weighing belt, Food processing/conveying belt
Material Silicone; Silicone (SI)
Thickness 0.0394 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 75 Black Urethane - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
SBR -  - 4B Components, Ltd.
4B Components, Ltd.
View Details
General Purpose Conveyor Belts - H100066109 - Habasit America
Specs
Application Inclined Conveying; Feeder belt, Infeed belt, Decline belt, Incline belt, Sorting belt, Induction belt, Inserting belt, Acceleration belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0984 inch (2.5 mm)
View Details