Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Chocolate
Applications: Enrobing belt, Chocolate cooling/ embossing
Special Features: Nosebar suitable, Abrasion resistant, Oil and fat resistant, Small pulley diameter suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H700015706 |
| Product Name | General Purpose Belts |
| Application | Enrobing belt, Chocolate cooling/ embossing |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0315 inch (0.8000 mm) |