Habasit America WVT-196 H700014892

Description
Product Group: TPU Machine Tapes Type: Machine Tapes Main Industry Segments: Paper printing and finishing, Paper manufacturing and processing Applications: Machine tape, Paper handling belt, Sheeter/Crosscutter belt Special Features: Abrasion resistant, Adhesive-free joint, Dimensionally stable, Outstanding flex-fatigue, Constant and gentle positive grip
Datasheet
Description
Product Group: TPU Machine Tapes Type: Machine Tapes Main Industry Segments: Paper printing and finishing, Paper manufacturing and processing Applications: Machine tape, Paper handling belt, Sheeter/Crosscutter belt Special Features: Abrasion resistant, Adhesive-free joint, Dimensionally stable, Outstanding flex-fatigue, Constant and gentle positive grip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WVT-196 - H700014892 - Habasit America
Suwanee, GA, United States
WVT-196
H700014892
WVT-196 H700014892
Product Group: TPU Machine Tapes Type: Machine Tapes Main Industry Segments: Paper printing and finishing, Paper manufacturing and processing Applications: Machine tape, Paper handling belt, Sheeter/Crosscutter belt Special Features: Abrasion resistant, Adhesive-free joint, Dimensionally stable, Outstanding flex-fatigue, Constant and gentle positive grip

Product Group: TPU Machine Tapes
Type: Machine Tapes
Main Industry Segments: Paper printing and finishing, Paper manufacturing and processing
Applications: Machine tape, Paper handling belt, Sheeter/Crosscutter belt
Special Features: Abrasion resistant, Adhesive-free joint, Dimensionally stable, Outstanding flex-fatigue, Constant and gentle positive grip

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Specialty Tapes
Product Number H700014892
Product Name WVT-196
Materials of Construction Polyester (PET)/Cotton (CO) fabric
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 500 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Nomex
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
General Purpose Laminating Tape - 140APS - Budnick Converting, Inc.
Specs
Thickness 0.0040 inches (0.1016 mm)
Peel 4.5 lbs/in (7.88 N/cm)
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 09 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details