Habasit America General Purpose Belts H700014739

Description
Product Group: Silicone Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Chocolate, Hygiene products, Primary food packaging Applications: Transfer belt, Packaging belt, Food processing/conveying belt Special Features: Easy release, No stick-slip effect
Datasheet
Description
Product Group: Silicone Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Chocolate, Hygiene products, Primary food packaging Applications: Transfer belt, Packaging belt, Food processing/conveying belt Special Features: Easy release, No stick-slip effect
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H700014739 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H700014739
General Purpose Belts H700014739
Product Group: Silicone Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Chocolate, Hygiene products, Primary food packaging Applications: Transfer belt, Packaging belt, Food processing/conveying belt Special Features: Easy release, No stick-slip effect

Product Group: Silicone Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Chocolate, Hygiene products, Primary food packaging
Applications: Transfer belt, Packaging belt, Food processing/conveying belt
Special Features: Easy release, No stick-slip effect

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H700014739
Product Name General Purpose Belts
Application Food & Beverage Processing; Packaging; Transfer belt, Packaging belt, Food processing/conveying belt
Material Silicone; Silicone (SI)
Thickness 0.0354 inch (0.9000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 81 Medium/Low Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Silicone
Temperature 212 F (100 C)
View Details
SBR -  - 4B Components, Ltd.
4B Components, Ltd.
View Details
Flame Retardant Belts - H100066262 - Habasit America
Specs
Application Packaging; Merge belt, Transfer belt, Packaging belt, Accumulation belt
Material Polyester; Polyester (PET)
Thickness 0.0827 inch (2.1 mm)
View Details