Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Bread, Pastry, Baked snacks, Biscuit and Crackers
Applications: Transfer belt, Packaging belt, Food processing/conveying
Special Features: Antistatic, Easy release, Nosebar suitable, Abrasion resistant, Oil and fat resistant, Constant and gentle positive grip
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H700001477 |
| Product Name | General Purpose Belts |
| Application | Food & Beverage Processing; Packaging; Transfer belt, Packaging belt, Food processing/conveying belt |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0551 inch (1.4 mm) |