Habasit America MNI-10E H010102801

Description
Product Group: Hamid Machine Tapes Type: Machine Tapes Main Industry Segments: Paper printing and finishing, Paper manufacturing and processing Applications: Folder belt, Machine tape, Paper handling belt Special Features: Non-marking, Adhesive-free joint, Dimensionally stable, High abrasion resistance, Constant and gentle positive grip
Datasheet
Description
Product Group: Hamid Machine Tapes Type: Machine Tapes Main Industry Segments: Paper printing and finishing, Paper manufacturing and processing Applications: Folder belt, Machine tape, Paper handling belt Special Features: Non-marking, Adhesive-free joint, Dimensionally stable, High abrasion resistance, Constant and gentle positive grip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MNI-10E - H010102801 - Habasit America
Suwanee, GA, United States
MNI-10E
H010102801
MNI-10E H010102801
Product Group: Hamid Machine Tapes Type: Machine Tapes Main Industry Segments: Paper printing and finishing, Paper manufacturing and processing Applications: Folder belt, Machine tape, Paper handling belt Special Features: Non-marking, Adhesive-free joint, Dimensionally stable, High abrasion resistance, Constant and gentle positive grip

Product Group: Hamid Machine Tapes
Type: Machine Tapes
Main Industry Segments: Paper printing and finishing, Paper manufacturing and processing
Applications: Folder belt, Machine tape, Paper handling belt
Special Features: Non-marking, Adhesive-free joint, Dimensionally stable, High abrasion resistance, Constant and gentle positive grip

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Specialty Tapes
Product Number H010102801
Product Name MNI-10E
Materials of Construction Polyester (PET) fabric
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Tape - 626-20 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Adhesive Aluminum
Thickness 0.0200 inches (0.5080 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Silica
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 14 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details