Habasit America A-1 H010100467

Description
Product Group: Polyamide Machine Tapes Type: Machine Tapes Main Industry Segments: Paper printing and finishing, Paper manufacturing and processing Applications: Machine tape, Processing belt, Paper handling belt, Power transmission belt Special Features: Versatile, Abrasion resistant, Constant coefficient of friction, Forgiving in case of short term shock like overloads
Datasheet
Description
Product Group: Polyamide Machine Tapes Type: Machine Tapes Main Industry Segments: Paper printing and finishing, Paper manufacturing and processing Applications: Machine tape, Processing belt, Paper handling belt, Power transmission belt Special Features: Versatile, Abrasion resistant, Constant coefficient of friction, Forgiving in case of short term shock like overloads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A-1 - H010100467 - Habasit America
Suwanee, GA, United States
Product Group: Polyamide Machine Tapes Type: Machine Tapes Main Industry Segments: Paper printing and finishing, Paper manufacturing and processing Applications: Machine tape, Processing belt, Paper handling belt, Power transmission belt Special Features: Versatile, Abrasion resistant, Constant coefficient of friction, Forgiving in case of short term shock like overloads

Product Group: Polyamide Machine Tapes
Type: Machine Tapes
Main Industry Segments: Paper printing and finishing, Paper manufacturing and processing
Applications: Machine tape, Processing belt, Paper handling belt, Power transmission belt
Special Features: Versatile, Abrasion resistant, Constant coefficient of friction, Forgiving in case of short term shock like overloads

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Specialty Tapes
Product Number H010100467
Product Name A-1
Materials of Construction Polyamide (PA)
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Materials of Construction Rubber; Silicone
Adhesive Fusible
Application Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors
View Details
MULTIFIL™ Proprietory Filled PTFE Tape - 13 Multifil - GGB
Specs
Materials of Construction Fluoropolymer (Teflon); Plastic / Polymer; PTFE
Thickness 0.0150 to 0.1260 inches (0.3800 to 3.2 mm)
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Materials of Construction Cloth / Fabric; Kevlar
Adhesive Pressure Sensitive (optional feature)
Features Dielectric / Insulating; Thermally Insulating
View Details
Vinyl Tape - 471 BLUE - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Materials of Construction Plastic / Polymer; Polyvinyl Chloride
Adhesive PVC - Polyvinylchloride
Thickness 0.0052 inches (0.1321 mm)
View Details