Haas Automation, Inc. CNC Lathes: Toolroom Lathe TL-1

Description
CNC/Manual Toolroom Lathe; 16" x 29" (406 x 737 mm) max capacity, 16" (406 mm) swing, 7.5 hp (5.6 kW) vector drive, 2000 rpm, A2-5 spindle, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port. No workholding, toolpost or toolholders included. Operates on single- or three-phase power. Enclosure required for CE compliance.
Description
CNC/Manual Toolroom Lathe; 16" x 29" (406 x 737 mm) max capacity, 16" (406 mm) swing, 7.5 hp (5.6 kW) vector drive, 2000 rpm, A2-5 spindle, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port. No workholding, toolpost or toolholders included. Operates on single- or three-phase power. Enclosure required for CE compliance.

Suppliers

Company
Product
Description
Supplier Links
CNC Lathes: Toolroom Lathe - TL-1 - Haas Automation, Inc.
Oxnard, CA, USA
CNC Lathes: Toolroom Lathe
TL-1
CNC Lathes: Toolroom Lathe TL-1
CNC/Manual Toolroom Lathe; 16" x 29" (406 x 737 mm) max capacity, 16" (406 mm) swing, 7.5 hp (5.6 kW) vector drive, 2000 rpm, A2-5 spindle, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port. No workholding, toolpost or toolholders included. Operates on single- or three-phase power. Enclosure required for CE compliance.

CNC/Manual Toolroom Lathe; 16" x 29" (406 x 737 mm) max capacity, 16" (406 mm) swing, 7.5 hp (5.6 kW) vector drive, 2000 rpm, A2-5 spindle, Intuitive Programming System, 1 MB program memory, memory lock keyswitch, 15" color LCD monitor and USB port. No workholding, toolpost or toolholders included. Operates on single- or three-phase power. Enclosure required for CE compliance.

Supplier's Site

Technical Specifications

  Haas Automation, Inc.
Product Category Lathes and Turning Centers
Product Number TL-1
Product Name CNC Lathes: Toolroom Lathe
Unlock Full Specs
to access all available technical data