CNC Lathe, 10" x 21" (254 x 533 mm) max capacity, 31.75" (806 mm) swing, 30 hp (22.4 kW) vector drive, 5000 rpm, A2-6 spindle, 8.3" (210 mm) chuck, 24-station hybrid BOT/VDI turret, 15" color LCD monitor, memory lock keyswitch, USB port and rigid tapping. Standard toolholder kit included.
| Haas Automation, Inc. | |
|---|---|
| Product Category | Lathes and Turning Centers |
| Product Number | ST-20SS |
| Product Name | CNC Lathes: Super-Speed |