H2W Technologies Moving Magnet Voice Coil Positioning Stage VMS10-020-LB-12

Description
Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop positioning applications where intricate position, velocity, and acceleration control is necessary. They have a compact size that allow it to fit into small spaces. The stages have very low electrical and mechanical time constants. The low moving masses allow for high accelerations of light payloads. The iron-less core coil assembly has no magnetic attractive force to the stationary magnet assembly, which reduces the load on the bearing system, which increases the life of the bearing. There are no magnetic drag forces (hysteresis), which allows for higher accelerations. These actuators are wound in such a way that no commutation is required for motion to occur. Electrical devices such as Hall Effects are not necessary. The result is a much simpler and more reliable system.
Datasheet
Description
Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop positioning applications where intricate position, velocity, and acceleration control is necessary. They have a compact size that allow it to fit into small spaces. The stages have very low electrical and mechanical time constants. The low moving masses allow for high accelerations of light payloads. The iron-less core coil assembly has no magnetic attractive force to the stationary magnet assembly, which reduces the load on the bearing system, which increases the life of the bearing. There are no magnetic drag forces (hysteresis), which allows for higher accelerations. These actuators are wound in such a way that no commutation is required for motion to occur. Electrical devices such as Hall Effects are not necessary. The result is a much simpler and more reliable system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moving Magnet Voice Coil Positioning Stage - VMS10-020-LB-12 - H2W Technologies
Santa Clarita, CA, USA
Moving Magnet Voice Coil Positioning Stage
VMS10-020-LB-12
Moving Magnet Voice Coil Positioning Stage VMS10-020-LB-12
Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop positioning applications where intricate position, velocity, and acceleration control is necessary. They have a compact size that allow it to fit into small spaces. The stages have very low electrical and mechanical time constants. The low moving masses allow for high accelerations of light payloads. The iron-less core coil assembly has no magnetic attractive force to the stationary magnet assembly, which reduces the load on the bearing system, which increases the life of the bearing. There are no magnetic drag forces (hysteresis), which allows for higher accelerations. These actuators are wound in such a way that no commutation is required for motion to occur. Electrical devices such as Hall Effects are not necessary. The result is a much simpler and more reliable system.

Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop positioning applications where intricate position, velocity, and acceleration control is necessary. They have a compact size that allow it to fit into small spaces. The stages have very low electrical and mechanical time constants. The low moving masses allow for high accelerations of light payloads. The iron-less core coil assembly has no magnetic attractive force to the stationary magnet assembly, which reduces the load on the bearing system, which increases the life of the bearing. There are no magnetic drag forces (hysteresis), which allows for higher accelerations. These actuators are wound in such a way that no commutation is required for motion to occur. Electrical devices such as Hall Effects are not necessary. The result is a much simpler and more reliable system.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VMS10-020-LB-12
Product Name Moving Magnet Voice Coil Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2 inch (50.8 mm)
Carriage Load 2 lbs (0.9070 kg)
Orientation Vertical (optional feature); Inverted (optional feature); Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 360852 - RS Components, Ltd.
Specs
Carriage Load 8497 lbs (3854 kg)
View Details
STAINLESS STEEL 45MM DETENT SLIDE 10
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 9.84 inch (250 mm)
View Details
XYZ Linear Stage, Gothic-Arch, 40 x 40 mm, Micro X, Pico YZ, M4 and M6 - 9062-XYZ-NPP-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Piezo Z Stage - P-612.Z - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration Z Axis Only
Z-Axis Travel 0.0039 inch (0.1000 mm)
View Details