H2W Technologies Moving Magnet Voice Coil Positioning Stage VMS05-180-LB-12-LS

Description
Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop positioning applications where intricate position, velocity, and acceleration control is necessary. They have a compact size that allow it to fit into small spaces. The stages have very low electrical and mechanical time constants. The low moving masses allow for high accelerations of light payloads. The iron-less core coil assembly has no magnetic attractive force to the stationary magnet assembly, which reduces the load on the bearing system, which increases the life of the bearing. There are no magnetic drag forces (hysteresis), which allows for higher accelerations. These actuators are wound in such a way that no commutation is required for motion to occur. Electrical devices such as Hall Effects are not necessary. The result is a much simpler and more reliable system.
Description
Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop positioning applications where intricate position, velocity, and acceleration control is necessary. They have a compact size that allow it to fit into small spaces. The stages have very low electrical and mechanical time constants. The low moving masses allow for high accelerations of light payloads. The iron-less core coil assembly has no magnetic attractive force to the stationary magnet assembly, which reduces the load on the bearing system, which increases the life of the bearing. There are no magnetic drag forces (hysteresis), which allows for higher accelerations. These actuators are wound in such a way that no commutation is required for motion to occur. Electrical devices such as Hall Effects are not necessary. The result is a much simpler and more reliable system.
Datasheet
Datasheet Summary
Powered by GS/AI

The VMS05-180-LB-12-LS is a voice coil positioning stage designed for short-stroke, high-velocity closed-loop positioning applications. It has a stroke of 0.50 in. (12.7 mm), a moving mass of 1.74 lbs (787 g), and a total mass of 7.56 lbs (3417 g). It features a linear bushing bearing, a continuous force of 18 lbs (80 N), and a peak force of 54 lbs (240 N). The motor has a resistance of 10.2 ohms and an inductance of 5.1 mH at 20°C, with an electrical time constant of 0.50 msec. The force constant is 8.7 lbs/A (38.6 N/A), and the back EMF is 1.0 V/ips (38.6 V/m/s). Encoder resolution is 12 microns. Maximum power is 44 W at 100% duty cycle and 397 W at 10% duty cycle.

Datasheet Summary
Powered by GS/AI

The VMS05-180-LB-12-LS is a voice coil positioning stage designed for short-stroke, high-velocity closed-loop positioning applications. It has a stroke of 0.50 in. (12.7 mm), a moving mass of 1.74 lbs (787 g), and a total mass of 7.56 lbs (3417 g). It features a linear bushing bearing, a continuous force of 18 lbs (80 N), and a peak force of 54 lbs (240 N). The motor has a resistance of 10.2 ohms and an inductance of 5.1 mH at 20°C, with an electrical time constant of 0.50 msec. The force constant is 8.7 lbs/A (38.6 N/A), and the back EMF is 1.0 V/ips (38.6 V/m/s). Encoder resolution is 12 microns. Maximum power is 44 W at 100% duty cycle and 397 W at 10% duty cycle.

Suppliers

Company
Product
Description
Supplier Links
Moving Magnet Voice Coil Positioning Stage - VMS05-180-LB-12-LS - H2W Technologies
Santa Clarita, CA, USA
Moving Magnet Voice Coil Positioning Stage
VMS05-180-LB-12-LS
Moving Magnet Voice Coil Positioning Stage VMS05-180-LB-12-LS
Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop positioning applications where intricate position, velocity, and acceleration control is necessary. They have a compact size that allow it to fit into small spaces. The stages have very low electrical and mechanical time constants. The low moving masses allow for high accelerations of light payloads. The iron-less core coil assembly has no magnetic attractive force to the stationary magnet assembly, which reduces the load on the bearing system, which increases the life of the bearing. There are no magnetic drag forces (hysteresis), which allows for higher accelerations. These actuators are wound in such a way that no commutation is required for motion to occur. Electrical devices such as Hall Effects are not necessary. The result is a much simpler and more reliable system.

Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop positioning applications where intricate position, velocity, and acceleration control is necessary. They have a compact size that allow it to fit into small spaces. The stages have very low electrical and mechanical time constants. The low moving masses allow for high accelerations of light payloads. The iron-less core coil assembly has no magnetic attractive force to the stationary magnet assembly, which reduces the load on the bearing system, which increases the life of the bearing. There are no magnetic drag forces (hysteresis), which allows for higher accelerations. These actuators are wound in such a way that no commutation is required for motion to occur. Electrical devices such as Hall Effects are not necessary. The result is a much simpler and more reliable system.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VMS05-180-LB-12-LS
Product Name Moving Magnet Voice Coil Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Carriage Load 18 lbs (8.16 kg)
Orientation Vertical (optional feature); Inverted (optional feature); Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Actuator, LTA-HS Integrated with CONEX-CC Controller - CONEX-LTA-HS - Newport MKS
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 0.1969 in/sec (0.3000 m/min)
Motor Type DC Servo; DC servo
View Details
Linear Air Bearing Slide, PIglide RB - A-10x - PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 39.37 inch (50 to 1000 mm)
Y-Axis Travel 1.97 to 39.37 inch (50 to 1000 mm)
View Details