The VCS15-084-LB-01-MCS is a voice coil positioning stage with a 1.50-inch (38.1 mm) stroke and 1-micron encoder resolution. It uses a linear bearing and has a moving mass of 1.33 lbs (604 g) and a total mass of 3.91 lbs (1775 g). The integrated NCC15-24-050-1R voice coil motor provides a continuous force of 8.4 lbs (37.4 N) and a peak force of 25.2 lbs (112 N), with a force constant of 9.08 N/A and a back EMF of 18.38 V/m/sec. The motor has a resistance of 1.9 ohms and an inductance of 1.4 mH at 20°C, with an electrical time constant of 0.74 ms. It operates at a maximum power of 32 W at 100% duty cycle and 291 W at 10% duty cycle. The stage is mounted via 10-32 threaded holes and uses a 9-pin motor power connector with a high-flex cable.
The VCS15-084-LB-01-MCS voice coil positioning stage uses H2W voice coil motor NCC15-24-050-1R to generate a continuous/peak force of 8.4 lbs [37.4 N]/25.2 lbs [112 N] with a total stroke length of 1.5 in [38.1 mm]. The 1.0-mocron resolution encoder allows for precise positioning. It comes supplied with a rigid recirculating ball linear bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system.
| H2W Technologies | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | VCS15-084-LB-01-MCS |
| Product Name | Voice Coil Positioning Stage |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 1.5 inch (38.1 mm) |
| Carriage Load | 8.4 to 25.2 lbs (3.81 to 11.43 kg) |