H2W Technologies Voice Coil Positioning Stage VCS12-2000-LB-01-MC

Description
The VCS12-2000-LB-01-C voice coil positioning stage uses dual H2W voice coil motors NCC12-60-1000-2X to generate a combined continuous/peak force of 200 lbs [908 N]/600 lbs [2670 N] with a total stroke length of 1.2 in [30.5 mm]. It utilizes dual motors in order to double the force capability without having to integrate a single larger size motor. This helps reduce the overall size of the system. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a rigid recirculating ball linear bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. The voice coil motors have been mounted centered and parallel with the bearing assembly in order to reduce the overall height and length of the system.
Description
The VCS12-2000-LB-01-C voice coil positioning stage uses dual H2W voice coil motors NCC12-60-1000-2X to generate a combined continuous/peak force of 200 lbs [908 N]/600 lbs [2670 N] with a total stroke length of 1.2 in [30.5 mm]. It utilizes dual motors in order to double the force capability without having to integrate a single larger size motor. This helps reduce the overall size of the system. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a rigid recirculating ball linear bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. The voice coil motors have been mounted centered and parallel with the bearing assembly in order to reduce the overall height and length of the system.
Datasheet
Datasheet Summary
Powered by GS/AI

The VCS12-2000-LB-01-MC is a voice coil positioning stage with a 30.5 mm stroke, magnetic encoder resolution of 1 micron, and linear bearing, designed for precise linear motion control. The moving mass is 0.86 kg, and the total mass is 24.7 kg. It features dual NCC12-60-1000-2X voice coil motors configured in parallel or series, delivering a continuous force of 908 N at 5.0 A and 149 W, or a peak force of 2670 N at 14.9 A and 1340 W under 10% duty cycle. The motor constant is 73.0 N/sqrt(W), the force constant is 178.9 N/A in parallel configuration, and the back EMF is 88.5 V/m/s. The resistance at 20°C is 1.5 ohms, and inductance is 1.4 mH. The unit includes payload mounting plates and power leads, and is constructed with specified tolerances for dimensional stability.

Datasheet Summary
Powered by GS/AI

The VCS12-2000-LB-01-MC is a voice coil positioning stage with a 30.5 mm stroke, magnetic encoder resolution of 1 micron, and linear bearing, designed for precise linear motion control. The moving mass is 0.86 kg, and the total mass is 24.7 kg. It features dual NCC12-60-1000-2X voice coil motors configured in parallel or series, delivering a continuous force of 908 N at 5.0 A and 149 W, or a peak force of 2670 N at 14.9 A and 1340 W under 10% duty cycle. The motor constant is 73.0 N/sqrt(W), the force constant is 178.9 N/A in parallel configuration, and the back EMF is 88.5 V/m/s. The resistance at 20°C is 1.5 ohms, and inductance is 1.4 mH. The unit includes payload mounting plates and power leads, and is constructed with specified tolerances for dimensional stability.

Suppliers

Company
Product
Description
Supplier Links
Voice Coil Positioning Stage - VCS12-2000-LB-01-MC - H2W Technologies
Santa Clarita, CA, USA
Voice Coil Positioning Stage
VCS12-2000-LB-01-MC
Voice Coil Positioning Stage VCS12-2000-LB-01-MC
The VCS12-2000-LB-01-C voice coil positioning stage uses dual H2W voice coil motors NCC12-60-1000-2X to generate a combined continuous/peak force of 200 lbs [908 N]/600 lbs [2670 N] with a total stroke length of 1.2 in [30.5 mm]. It utilizes dual motors in order to double the force capability without having to integrate a single larger size motor. This helps reduce the overall size of the system. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a rigid recirculating ball linear bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. The voice coil motors have been mounted centered and parallel with the bearing assembly in order to reduce the overall height and length of the system.

The VCS12-2000-LB-01-C voice coil positioning stage uses dual H2W voice coil motors NCC12-60-1000-2X to generate a combined continuous/peak force of 200 lbs [908 N]/600 lbs [2670 N] with a total stroke length of 1.2 in [30.5 mm]. It utilizes dual motors in order to double the force capability without having to integrate a single larger size motor. This helps reduce the overall size of the system. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a rigid recirculating ball linear bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. The voice coil motors have been mounted centered and parallel with the bearing assembly in order to reduce the overall height and length of the system.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS12-2000-LB-01-MC
Product Name Voice Coil Positioning Stage
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Blocks - 2175230 - RS Components, Ltd.
Specs
Carriage Load 7171 lbs (3252 kg)
View Details
Precise Work Stage - XZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
Y-Axis Travel 1.97 to 19.69 inch (50 to 500 mm)
View Details
Ball Slide Positioning Stage - 750-XY - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 56 to 110 lbs (25.4 to 49.89 kg)
View Details
VULCANO2 Stacked Platform - VULCANO2 XYT (DXR+) 0365 x 0355 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 14.37 inch (0.0 to 365 mm)
Y-Axis Travel 0.0 to 13.98 inch (0.0 to 355 mm)
View Details