H2W Technologies Voice Coil Positioning Stage VCS12-1000-RB-01-C3

Description
The VCS12-1000-RB-01-C3 voice coil positioning stage uses H2W voice coil motor NCC12-60-1000-2X to generate a continuous/peak force of 100 lbs [454 N]/300 lbs [1362 N] with a total stroke length of 1.2 in [30.5 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a linear bushing which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motor has been mounted in-line with the bearing assembly in order to reduce the overall height and width of the system.
Datasheet
Description
The VCS12-1000-RB-01-C3 voice coil positioning stage uses H2W voice coil motor NCC12-60-1000-2X to generate a continuous/peak force of 100 lbs [454 N]/300 lbs [1362 N] with a total stroke length of 1.2 in [30.5 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a linear bushing which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motor has been mounted in-line with the bearing assembly in order to reduce the overall height and width of the system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice Coil Positioning Stage - VCS12-1000-RB-01-C3 - H2W Technologies
Santa Clarita, CA, USA
Voice Coil Positioning Stage
VCS12-1000-RB-01-C3
Voice Coil Positioning Stage VCS12-1000-RB-01-C3
The VCS12-1000-RB-01-C3 voice coil positioning stage uses H2W voice coil motor NCC12-60-1000-2X to generate a continuous/peak force of 100 lbs [454 N]/300 lbs [1362 N] with a total stroke length of 1.2 in [30.5 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a linear bushing which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motor has been mounted in-line with the bearing assembly in order to reduce the overall height and width of the system.

The VCS12-1000-RB-01-C3 voice coil positioning stage uses H2W voice coil motor NCC12-60-1000-2X to generate a continuous/peak force of 100 lbs [454 N]/300 lbs [1362 N] with a total stroke length of 1.2 in [30.5 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a linear bushing which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. The voice coil motor has been mounted in-line with the bearing assembly in order to reduce the overall height and width of the system.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS12-1000-RB-01-C3
Product Name Voice Coil Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.2 inch (30.48 mm)
Carriage Load 100 to 300 lbs (45.35 to 136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - ATG22S+530L - THK America, Inc.
Specs
Stroke or X-Axis Travel 11.08 inch (281 mm)
View Details
Linear Guide Blocks - 360915 - RS Components, Ltd.
Specs
Carriage Load 2855 lbs (1295 kg)
View Details
XYZ Linear Stage, Crossed-Roller, 0.5 in., 4-40, 8-32, 1/4-20, Left-Handed - 9066-XYZ-L - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Left-Handed
View Details