H2W Technologies Voice Coil Positioning Stage VCS05-011-CR-001-CH

Description
The VCS05-011-CR-001-CH voice coil positioning stage uses H2W voice coil motor NCC05-11-011-1X to generate a continuous/peak force of 1.1 lbs [4.9 N]/3.3 lbs [14.7 N] with a total stroke length of 0.50 in [12.1mm]. The 0.1-micron resolution encoder allows for very precise positioning. It comes supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. This voice coil positioning stage also comes supplied with a thru hole, should your application require a hollow actuator.
Datasheet
Description
The VCS05-011-CR-001-CH voice coil positioning stage uses H2W voice coil motor NCC05-11-011-1X to generate a continuous/peak force of 1.1 lbs [4.9 N]/3.3 lbs [14.7 N] with a total stroke length of 0.50 in [12.1mm]. The 0.1-micron resolution encoder allows for very precise positioning. It comes supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. This voice coil positioning stage also comes supplied with a thru hole, should your application require a hollow actuator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice Coil Positioning Stage - VCS05-011-CR-001-CH - H2W Technologies
Santa Clarita, CA, USA
Voice Coil Positioning Stage
VCS05-011-CR-001-CH
Voice Coil Positioning Stage VCS05-011-CR-001-CH
The VCS05-011-CR-001-CH voice coil positioning stage uses H2W voice coil motor NCC05-11-011-1X to generate a continuous/peak force of 1.1 lbs [4.9 N]/3.3 lbs [14.7 N] with a total stroke length of 0.50 in [12.1mm]. The 0.1-micron resolution encoder allows for very precise positioning. It comes supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. This voice coil positioning stage also comes supplied with a thru hole, should your application require a hollow actuator.

The VCS05-011-CR-001-CH voice coil positioning stage uses H2W voice coil motor NCC05-11-011-1X to generate a continuous/peak force of 1.1 lbs [4.9 N]/3.3 lbs [14.7 N] with a total stroke length of 0.50 in [12.1mm]. The 0.1-micron resolution encoder allows for very precise positioning. It comes supplied with a high accuracy crossed roller bearing. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. This voice coil positioning stage also comes supplied with a thru hole, should your application require a hollow actuator.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS05-011-CR-001-CH
Product Name Voice Coil Positioning Stage
Axis Configuration X Axis Only
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Ball Slide - SYBS Type - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.1969 to 1.14 inch (5 to 29 mm)
Carriage Load 13.51 to 146 lbs (6.13 to 66.37 kg)
View Details
Manual Linear Stage, Compact, Dovetail, 1.0 in., 2.56x2.56 x 1.11 in. - DS65-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Device Type Dovetail Slide
View Details
PIHera XY Piezo Stage - P-620.2 - P-629.2 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 1.97 to 70.87 inch (50 to 1800 mm)
Y-Axis Travel 1.97 to 70.87 inch (50 to 1800 mm)
View Details