H2W Technologies Voice Coil Positioning Stage VCS02-001-CR-01-MC

Description
The VCS02-001-CR-01-MC voice coil positioning stage uses H2W voice coil motor NCC02-07-001-1R to generate a continuous/peak force of 0.26 lbs [1.2 N]/0.78 lbs [3.5 N] with a total stroke length of 0.20 in [5.1mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system.
Description
The VCS02-001-CR-01-MC voice coil positioning stage uses H2W voice coil motor NCC02-07-001-1R to generate a continuous/peak force of 0.26 lbs [1.2 N]/0.78 lbs [3.5 N] with a total stroke length of 0.20 in [5.1mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system.
Datasheet
Datasheet Summary
Powered by GS/AI

The VCS02-001-CR-01-MC voice coil positioning stage features a stroke length of 0.20 inches (5.1 mm) and utilizes the NCC02-07-001-1R voice coil motor. It is capable of generating a continuous force of 0.26 lbs (1.16 N) and a peak force of 0.78 lbs (3.5 N). The stage is equipped with a linear encoder that provides a resolution of 1 micron, ensuring precise positioning. It incorporates a crossed roller bearing for enhanced accuracy and stability. The design eliminates moving cables by integrating the magnet housing as the moving component, which can be beneficial in applications requiring minimal mechanical flexing. The total mass of the stage is 3.86 oz (109 grams), with a moving mass of 1.30 oz (37 grams).

Datasheet Summary
Powered by GS/AI

The VCS02-001-CR-01-MC voice coil positioning stage features a stroke length of 0.20 inches (5.1 mm) and utilizes the NCC02-07-001-1R voice coil motor. It is capable of generating a continuous force of 0.26 lbs (1.16 N) and a peak force of 0.78 lbs (3.5 N). The stage is equipped with a linear encoder that provides a resolution of 1 micron, ensuring precise positioning. It incorporates a crossed roller bearing for enhanced accuracy and stability. The design eliminates moving cables by integrating the magnet housing as the moving component, which can be beneficial in applications requiring minimal mechanical flexing. The total mass of the stage is 3.86 oz (109 grams), with a moving mass of 1.30 oz (37 grams).

Suppliers

Company
Product
Description
Supplier Links
Voice Coil Positioning Stage - VCS02-001-CR-01-MC - H2W Technologies
Santa Clarita, CA, USA
Voice Coil Positioning Stage
VCS02-001-CR-01-MC
Voice Coil Positioning Stage VCS02-001-CR-01-MC
The VCS02-001-CR-01-MC voice coil positioning stage uses H2W voice coil motor NCC02-07-001-1R to generate a continuous/peak force of 0.26 lbs [1.2 N]/0.78 lbs [3.5 N] with a total stroke length of 0.20 in [5.1mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system.

The VCS02-001-CR-01-MC voice coil positioning stage uses H2W voice coil motor NCC02-07-001-1R to generate a continuous/peak force of 0.26 lbs [1.2 N]/0.78 lbs [3.5 N] with a total stroke length of 0.20 in [5.1mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a high accuracy crossed roller bearing. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS02-001-CR-01-MC
Product Name Voice Coil Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.2000 inch (5.08 mm)
Carriage Load 0.2600 lbs (0.1179 kg)
Orientation Vertical (optional feature); Inverted (optional feature); Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Manual Linear Stage, Quick-Mount, 0.5 in. Travel, 1/4-20 - 460A-X - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5118 inch (13 mm)
View Details
Linear Slides - 7424024 - RS Components, Ltd.
Specs
Stroke or X-Axis Travel 0.8661 inch (22 mm)
View Details
High-Load Precision Stage - M-414 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
Rated Speed 0.1181 to 3.94 in/sec (0.1800 to 6 m/min)
View Details