H2W Technologies Limited Angle Torque Motor TMR-150-23-010-2

Description
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.
Description
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.
Datasheet
Datasheet Summary
Powered by GS/AI

The TMR-150-23-010-2 is a limited angle torque motor designed for applications requiring compact rotary motion with a stroke of 150 degrees (2.62 radians). It features a radial clearance of 0.045 inches (1.14 mm) and is housed with bearings, ensuring stability during operation. The rotor inertia is measured at 0.49 oz-in² (8.99 E-6 kg-m¬=), and the total mass of the motor is 0.45 lbs (0.20 kgs). In terms of electrical specifications, the motor has a resistance of 30 ohms and an inductance of 8.4 mH at 20°C, with an electrical time constant of 0.28 msec. The motor constant is 2.52 in-oz/sqrt(watt) (1.76 N-cm/sqrt(watt)), and the torque constant is 13.8 in-oz/amp (9.6 N-cm/amp). The back EMF is 0.01 V/rpm (0.10 V/rad/sec), and the motor can deliver a torque of 10 in-oz (7.0 N-cm) at 100% duty cycle, with a maximum power output of 142 watts and a current draw of 2.2 amps. At 10% duty cycle, it can provide up to 30 in-oz (21 N-cm) of torque. This motor is suitable for applications that require precise control and reliability without the need for commutation, making it a viable option for closed-loop servo systems.

Datasheet Summary
Powered by GS/AI

The TMR-150-23-010-2 is a limited angle torque motor designed for applications requiring compact rotary motion with a stroke of 150 degrees (2.62 radians). It features a radial clearance of 0.045 inches (1.14 mm) and is housed with bearings, ensuring stability during operation. The rotor inertia is measured at 0.49 oz-in² (8.99 E-6 kg-m¬=), and the total mass of the motor is 0.45 lbs (0.20 kgs). In terms of electrical specifications, the motor has a resistance of 30 ohms and an inductance of 8.4 mH at 20°C, with an electrical time constant of 0.28 msec. The motor constant is 2.52 in-oz/sqrt(watt) (1.76 N-cm/sqrt(watt)), and the torque constant is 13.8 in-oz/amp (9.6 N-cm/amp). The back EMF is 0.01 V/rpm (0.10 V/rad/sec), and the motor can deliver a torque of 10 in-oz (7.0 N-cm) at 100% duty cycle, with a maximum power output of 142 watts and a current draw of 2.2 amps. At 10% duty cycle, it can provide up to 30 in-oz (21 N-cm) of torque. This motor is suitable for applications that require precise control and reliability without the need for commutation, making it a viable option for closed-loop servo systems.

Suppliers

Company
Product
Description
Supplier Links
Limited Angle Torque Motor - TMR-150-23-010-2 - H2W Technologies
Santa Clarita, CA, USA
Limited Angle Torque Motor
TMR-150-23-010-2
Limited Angle Torque Motor TMR-150-23-010-2
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Electric Rotary Actuators
Product Number TMR-150-23-010-2
Product Name Limited Angle Torque Motor
Rotational Output Shaft
Body Material Steel
Physical Dimensions 2.25" OD x 1" Height
Rotation Angle 150°
Unlock Full Specs
to access all available technical data

Similar Products

Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details
Electric cylinder - EGSK-26-150-2P - Festo Corporation
Specs
Maximum Torque 335 In-lbs (386 kg-cm)
Linear Stroke 5.91 inch (150 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Electrical RotaryActuator - RHD250 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 378mm x 204mm x 444mm
View Details