H2W Technologies Limited Angle Torque Motor TMR-075-10-001-2H

Description
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.
Datasheet
Description
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limited Angle Torque Motor - TMR-075-10-001-2H - H2W Technologies
Santa Clarita, CA, USA
Limited Angle Torque Motor
TMR-075-10-001-2H
Limited Angle Torque Motor TMR-075-10-001-2H
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Electric Rotary Actuators
Product Number TMR-075-10-001-2H
Product Name Limited Angle Torque Motor
Rotational Output Shaft
Body Material Steel
Physical Dimensions 1" OD x .6" Height
Rotation Angle 75°
Unlock Full Specs
to access all available technical data

Similar Products

Electric cylinder - EGSK-26-150-6P - Festo Corporation
Specs
Maximum Torque 232 In-lbs (267 kg-cm)
Linear Stroke 5.91 inch (150 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Electrical RotaryActuator, Explostion Proof - RHDE4000 - ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Rotation Angle 90°; min. 35° / max. 300°
View Details
Spring Return Electric Actuator - ASC10 - Indelac Controls, Inc.
Specs
Rotational Output Shaft
Features Position Feedback (optional feature)
Body Material Aluminum
View Details
Spring Return Damper Actuator - Hansen Series 135-6 - ElectroCraft
Specs
Rotational Output Table
Physical Dimensions 2.74x3.00x2.86
Rotation Angle 90°
View Details