H2W Technologies Limited Angle Torque Motor TMR-060-100-2V

Description
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.
Datasheet
Description
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limited Angle Torque Motor - TMR-060-100-2V - H2W Technologies
Santa Clarita, CA, USA
Limited Angle Torque Motor
TMR-060-100-2V
Limited Angle Torque Motor TMR-060-100-2V
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Electric Rotary Actuators
Product Number TMR-060-100-2V
Product Name Limited Angle Torque Motor
Rotational Output Shaft
Body Material Steel
Physical Dimensions 4.50" Diameter x 1.85" Height
Rotation Angle 60°
Unlock Full Specs
to access all available technical data

Similar Products

Electric Rotary Actuator - SPOT - LAND
Specs
Physical Dimensions 11.5 x 13.0 x 15.5 cm (4.5 x 5.1 x 6.1 in) (Without Instrument and Housings)
Rotation Angle 90°
Supply Voltage 18 to 36 volts
View Details
Electric cylinder - EGSK-33-100-6P - Festo Corporation
Specs
Maximum Torque 443 In-lbs (511 kg-cm)
Linear Stroke 3.94 inch (100 mm)
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Electrical RotaryActuator - RHD800 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Rotational Output Shaft
Features Position Feedback
Physical Dimensions 488mm x 520mm x 416mm
View Details