H2W Technologies Limited Angle Torque Motor TMR-040-875-4H

Description
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.
Datasheet
Description
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limited Angle Torque Motor - TMR-040-875-4H - H2W Technologies
Santa Clarita, CA, USA
Limited Angle Torque Motor
TMR-040-875-4H
Limited Angle Torque Motor TMR-040-875-4H
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a much simpler and more reliable system.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Brushless Motors
Product Number TMR-040-875-4H
Product Name Limited Angle Torque Motor
Motor Type DC Motor
DC Construction Toroidally Wound Iron Core; Permanent Magnet
Continuous Torque 54.7 In-lbs (63.06 kg-cm)
Units English; Metric
Shaft Size 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Motor - YHD-24130 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
View Details
Brushless motors - C10C-05 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 7.4 VDC
Output Power 0.0014 HP
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details