H2W Technologies Single Rail Stage SRS-044-04-040-01

Description
The SRS-044-04-040-01 single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 40.0 lbs [176 N]/120 lbs [529 N] with a total stroke length of 43.6 in [1107 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.
Datasheet
Description
The SRS-044-04-040-01 single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 40.0 lbs [176 N]/120 lbs [529 N] with a total stroke length of 43.6 in [1107 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Rail Stage - SRS-044-04-040-01 - H2W Technologies
Santa Clarita, CA, USA
Single Rail Stage
SRS-044-04-040-01
Single Rail Stage SRS-044-04-040-01
The SRS-044-04-040-01 single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 40.0 lbs [176 N]/120 lbs [529 N] with a total stroke length of 43.6 in [1107 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.

The SRS-044-04-040-01 single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 40.0 lbs [176 N]/120 lbs [529 N] with a total stroke length of 43.6 in [1107 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensors, and custom mounting holes on the moving table are available upon request.

Supplier's Site Datasheet
Single Rail Stage - SRS-044-04-040-01 - H2W Technologies
Santa Clarita, CA, USA
Single Rail Stage
SRS-044-04-040-01
Single Rail Stage SRS-044-04-040-01
The SRS-044-04-040-01 single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 40.0 lbs [176 N]/120 lbs [529 N] with a total stroke length of 43.6 in [1107 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.

The SRS-044-04-040-01 single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 40.0 lbs [176 N]/120 lbs [529 N] with a total stroke length of 43.6 in [1107 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensors, and custom mounting holes on the moving table are available upon request.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies H2W Technologies
Product Category Linear Slides and Linear Stages Linear Slides and Linear Stages
Product Number SRS-044-04-040-01 SRS-044-04-040-01
Product Name Single Rail Stage Single Rail Stage
Axis Configuration X Axis Only X Axis Only
Stroke or X-Axis Travel 43.58 inch (1107 mm)
Carriage Load 40 to 120 lbs (18.14 to 54.42 kg)
Orientation Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL 45MM DETENT SLIDE 22
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 21.65 inch (550 mm)
View Details
Ball Slide Positioning Stage - 1203-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 2 inch (0.0 to 50.8 mm)
Carriage Load 0.0 to 55 lbs (0.0 to 24.94 kg)
View Details
Mini slide - DGSL-N-10-100-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details