H2W Technologies Single Rail Stage SRS-008-04-040-A

Description
The SRS-008-04-040-A single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 40.0 lbs [17.8 N]/120 lbs [53.3 N] with a total stroke length of 8.4 in [213 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.
Description
The SRS-008-04-040-A single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 40.0 lbs [17.8 N]/120 lbs [53.3 N] with a total stroke length of 8.4 in [213 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.
Datasheet
Datasheet Summary
Powered by GS/AI

The SRS-008-04-040-A single rail positioning stage features a brushless linear motor capable of delivering a continuous force of 40.0 lbs (17.8 N) and a peak force of 120 lbs (53.3 N). It offers a total stroke length of 8.4 inches (213 mm) and utilizes a non-contact 1.0-micron resolution encoder for high precision in positioning tasks. The stage is supported by a rigid recirculating ball linear bearing, ensuring smooth operation. Additionally, it includes provisions for routing customer cables within the cable carrier and is equipped with end-of-travel rubber bumper stops. Optional features such as a home positioning sensor, end-of-travel sensors, and custom mounting holes on the moving table are available upon request, making it adaptable for various applications.

Datasheet Summary
Powered by GS/AI

The SRS-008-04-040-A single rail positioning stage features a brushless linear motor capable of delivering a continuous force of 40.0 lbs (17.8 N) and a peak force of 120 lbs (53.3 N). It offers a total stroke length of 8.4 inches (213 mm) and utilizes a non-contact 1.0-micron resolution encoder for high precision in positioning tasks. The stage is supported by a rigid recirculating ball linear bearing, ensuring smooth operation. Additionally, it includes provisions for routing customer cables within the cable carrier and is equipped with end-of-travel rubber bumper stops. Optional features such as a home positioning sensor, end-of-travel sensors, and custom mounting holes on the moving table are available upon request, making it adaptable for various applications.

Suppliers

Company
Product
Description
Supplier Links
Single Rail Stage - SRS-008-04-040-A - H2W Technologies
Santa Clarita, CA, USA
Single Rail Stage
SRS-008-04-040-A
Single Rail Stage SRS-008-04-040-A
The SRS-008-04-040-A single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 40.0 lbs [17.8 N]/120 lbs [53.3 N] with a total stroke length of 8.4 in [213 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensor s, and custom mounting holes on the moving table are available upon request.

The SRS-008-04-040-A single rail positioning stage uses a brushless linear motor to generate a continuous/peak force of 40.0 lbs [17.8 N]/120 lbs [53.3 N] with a total stroke length of 8.4 in [213 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning. It is guided by a rigid recirculating ball linear bearing. There are also provisions that allow customer cables to be routed within the cable carrier. It has end-of-travel rubber bumper stops. A home positioning sensor, end-of-travel-sensors, and custom mounting holes on the moving table are available upon request.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number SRS-008-04-040-A
Product Name Single Rail Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 8.4 inch (213 mm)
Carriage Load 40 to 120 lbs (18.14 to 54.42 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Mini slide - DGSL-10-10-P1A - Festo Corporation
Specs
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 31.5 in/sec (48 m/min)
Bearing Type Ball/Roller Bearing
View Details
Cross Roller Slide Table -  - NB Corporation of America
NB Corporation of America
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.4724 to 37.4 inch (12 to 950 mm)
Carriage Load 35.52 to 25402 lbs (16.11 to 11520 kg)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details